Power Rectifier, Ultra-Fast Recovery, Switch-mode, 16 A, 100 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 16 A, 100 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MUR1610CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 100 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 100 V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR1610CTG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 100V 8A Through Hole TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 790269-MUR1610CTG
Series: SWITCHMODE
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Family Name: MUR1610CT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 975mV @ 8A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): MUR1610CT-BP; HER1602G; GP1602 C0; SF1602G D0G;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 100V 8A TO220
ULTRAFAST RECTIFIER, COMMON CATHODE 16A TO-220; Repetitive Peak Reverse Voltage:100V; Average Forward Current:16A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:975mV; Reverse Recovery Time:35ns; No. of Pins:3 Pin RoHS Compliant: Yes
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | MUR1610CTG | 286-MUR1610CTG | MUR1610CTGOS-ND | 790269-MUR1610CTG | MUR1610CTG | 42K1609 |
| Product Name | 16 A 100 V TO-220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MUR1610CTG | Discrete Semiconductor Products - Diodes - Rectifiers | Ultrafast Rectifier, Common Cathode 16A To-220; Repetitive Peak Reverse Voltage Onsemi | |
| Diode Applications | Rectifier | |||||
| Life Cycle Stage | Obsolete | Removed | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | TO-220; TO-220 3 LEAD STANDARD | Rail/Tube | TO-220; TO-220-3 | TO-220 | ||
| IO | 8 amps |