DIODE STANDARD 250V 200MA SOT23
Diode Standard 250V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
DIODE STANDARD 250V 200MA SOT23
High Voltage Switching Diode Series, +175°C AEC-Q101.revD Qualified
DIODE GP 250V 200MA SOT23-3
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 488-NSVBASH21LT1GDKR-ND | NSVBASH21LT1G | NSVBASH21LT1G |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 175 C (-67 to 347 F) | ||
| Diode Applications | Switching; High Voltage | ||
| RoHS Compliant | RoHS |