Power Rectifier, Ultra-Fast Recovery, 8 A, 600 V
Manufacturer: ON Semiconductor
Win Source Part Number: 849719-MURH860CT
Series: MEGAHERTZ™
Features: Diode Array 600 V
Package: Tube
Part Status: Obsolete
Family Name: MURH86
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MURH860CT-ND, MURH860CTOS
Power Rectifier, Ultra-Fast Recovery, 8 A, 600 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MURH860CT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 600 V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURH860CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 600V 4A Through Hole TO-220-3
DIODE ARRAY GP 600V 4A TO220
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | MURH860CT | 849719-MURH860CT | 286-MURH860CT | MURH860CTOS-ND | MURH860CT |
| Product Name | Diodes, Rectifiers - Arrays - MURH860CT | 8 A 600 V TO-220 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Rectifier | ||||
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS | ||||
| Package | TO-220; TO-220 3 LEAD STANDARD | Rail/Tube | TO-220; TO-220-3 | TO-220 | |
| Diode Type | Diode Array 600 V |