Renesas Electronics Corporation
N413
Description
DIAC, 40V(BO) Max
Request a Quote
Email Supplier
Datasheet
Description
DIAC, 40V(BO) Max
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
N413 |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
PIN; RF Diodes
VR
200 volts
Tj
-65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Diode Type
Zener; Zener Diodes
IF
65 mA
IR
0.0500 mA
View Details
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
VF
6 volts
View Details