Trans Voltage Suppressor Diode, Unidirectional
Win Source Part Number: 978035-NNCD5.6F-T1B-
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 2.5V (Max)
Voltage - Breakdown (Min): 5.31V
Power - Peak Pulse: 100W
Power Line Protection: No
Capacitance @ Frequency: 140pF @ 1MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: 3-Mini Mold
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
REACH Status: Vendor Undefined
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-NNCD5.6F-T1B-A
Product Status: Obsolete
NNCD5.6F - ZENER DIODES FOR SURG Product overview: NNCD5.6F-T1B-A from Renesas Electronics Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NNCD5.6F-T1B-A can be used for catalog matching and distributor lookup.
NNCD5.6F - ZENER DIODES FOR SURG
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | NNCD5.6F-T1B-A | 978035-NNCD5.6F-T1B-A | 144-NNCD5.6F-T1B-A | NNCD5.6F-T1B-A |
| Product Name | Circuit Protection - TVS - Diodes | Zener TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | RoHS |