onsemi Diodes, Rectifiers - Single - NSVBAS19LT1G NSVBAS19LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929401-NSVBAS19LT1G Features: Diode Standard 120 V 200mA (DC) Surface Mount SOT-23-3 (TO-236) Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: NSVBAS19 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: NSVBAS19LT1GOSTR, NSVBAS19LT1GOSCT, NSVBAS19LT1GOSDKR, NSVBAS19LT1G-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929401-NSVBAS19LT1G Features: Diode Standard 120 V 200mA (DC) Surface Mount SOT-23-3 (TO-236) Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: NSVBAS19 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: NSVBAS19LT1GOSTR, NSVBAS19LT1GOSCT, NSVBAS19LT1GOSDKR, NSVBAS19LT1G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NSVBAS19LT1G - 929401-NSVBAS19LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSVBAS19LT1G
929401-NSVBAS19LT1G
Diodes, Rectifiers - Single - NSVBAS19LT1G 929401-NSVBAS19LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 929401-NSVBAS19LT1G Features: Diode Standard 120 V 200mA (DC) Surface Mount SOT-23-3 (TO-236) Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: NSVBAS19 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: NSVBAS19LT1GOSTR, NSVBAS19LT1GOSCT, NSVBAS19LT1GOSDKR, NSVBAS19LT1G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 929401-NSVBAS19LT1G
Features: Diode Standard 120 V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSVBAS19
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: NSVBAS19LT1GOSTR, NSVBAS19LT1GOSCT, NSVBAS19LT1GOSDKR, NSVBAS19LT1G-ND

Buy Now Datasheet
 - NSVBAS19LT1G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 120V V(RRM), Silicon, TO-236AB

Rectifier Diode, 1 Phase, 1 Element, 0.2A, 120V V(RRM), Silicon, TO-236AB

Supplier's Site Datasheet
Singapore, Singapore
120V 200mA SOT-23 Diode and Rectifier
280-NSVBAS19LT1G
120V 200mA SOT-23 Diode and Rectifier 280-NSVBAS19LT1G
120V 200mA Rectifier Diode, SOT-23-3, Tape & Reel Product overview: NSVBAS19LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 200mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVBAS19LT1G can be used for catalog matching and distributor lookup.

120V 200mA Rectifier Diode, SOT-23-3, Tape & Reel Product overview: NSVBAS19LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 200mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVBAS19LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - NSVBAS19LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 120V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 120V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - NSVBAS19LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSVBAS19LT1GOSCT-ND
Single Diodes NSVBAS19LT1GOSCT-ND
Diode Standard 120V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 120V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - NSVBAS19LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSVBAS19LT1GOSTR-ND
Single Diodes NSVBAS19LT1GOSTR-ND
Diode Standard 120V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 120V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSVBAS19LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSVBAS19LT1G
Discrete Semiconductor Products - Diodes - Rectifiers NSVBAS19LT1G
DIODE GP 120V 200MA SOT23-3

DIODE GP 120V 200MA SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number 929401-NSVBAS19LT1G NSVBAS19LT1G 280-NSVBAS19LT1G NSVBAS19LT1GOSDKR-ND NSVBAS19LT1G
Product Name Diodes, Rectifiers - Single - NSVBAS19LT1G 120V 200mA SOT-23 Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 120 V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Package SOT23; SOT-23-CPR Tape and Reel
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2442004 - RS Components, Ltd.
Specs
Package SMB; DO-214AA (SMB)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Diode Arrays - 1727-BAV23CVLTR-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Rectifier Diode - HR3FF60 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details