Rectifier Diode, 1 Phase, 1 Element, 20A, 200V V(RRM), Silicon, TO-220AC
Manufacturer: ON Semiconductor
Win Source Part Number: 059668-MUR2020RG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 20A
Reverse Recovery Time (trr): 95ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MUR2020R
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): UF1620; VS-20ETF02PbF; 20ETF02;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Diode Standard 200V 20A Through Hole TO-220-2
Diode 200V 20A Ultrafast 2-Pin TO220AC
Diode 200V 20A Ultrafast 2-Pin TO220AC
Diode 200V 20A Ultrafast 2-Pin TO220AC
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 20 A, 200 V, TO-220AC 2 LEAD, 50-TUBE Product overview: MUR2020RG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR2020RG can be used for catalog matching and distributor lookup.
FAST DIODE, 20A, 200V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):20A; Diode Configuration:Single
RECTIFIER, 20A, 200V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):20A; Diode Configuration:Single
DIODE GEN PURP 200V 20A TO220-2
DIODE GEN PURP 200V 20A TO220-2
| Rochester Electronics | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | MUR2020RG | 059668-MUR2020RG | MUR2020RGOS-ND | 7810983P | 7810983 | 280-MUR2020RG | 42K1613 | 02AC3770 | MUR2020RG | MUR2020RG | MUR2020RG |
| Product Name | Diodes, Rectifiers - Single - MUR2020RG | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 20 A 200 V Diode and Rectifier | Fast Diode, 20A, 200V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifier, 20A, 200V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Package | TO-220; TO-220 | TO-220; TO-220 | TO-220; To-220 | TO-220AC-2 | TO-220 | TO-220; TO-220-2 | |||||
| Life Cycle Stage | Active | Active | |||||||||
| Diode Type | Standard | ||||||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | ||||||
| VR | 200 volts | 200 volts | 200 volts |