Power Rectifier, Ultra-Fast Recovery, 2 A, 400 V, SMB, 2500-REEL Product overview: NRVUS240T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUS240T3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232182-NRVUS240T3G
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AA, SMB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 65ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: NRVUS240
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SMB
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 2A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): FR2G_R1_00001; HS2G R5; CMR2U-04 Lead Free;
Introduction Date: August 30, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Unknown
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Diode Standard 400V 2A Surface Mount SMB
Power Rectifier, Ultra-Fast Recovery, 2 A, 400 V
DIODE GEN PURP 400V 2A SMB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers |
| Product Number | 280-NRVUS240T3G | 1232182-NRVUS240T3G | NRVUS240T3GOSTR-ND | NRVUS240T3G | NRVUS240T3G | NRVUS240T3G |
| Product Name | 2 A 400 V Diode and Rectifier | Diodes, Rectifiers - Single - NRVUS240T3G | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | SMB | SMB | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 2 amps | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Standard |