1.0A Fast Recovery Rectifier
Diode Standard 800V 1A Surface Mount SMA
DIODE GEN PURP 800V 1A SMA
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers |
| Product Number | NRVRGF1K | 488-NRVRGF1KTR-ND | NRVRGF1K |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Rectifier |