STMicroelectronics, Inc. IGBTs - Single - STGD8NC60KDT4 STGD8NC60KDT4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103020-STGD8NC60KDT 4 Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 23.5ns Input Type: Standard Gate Charge: 19nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 62W Pulsed Collector Current: 30A Collector-emitter saturation voltage(Max): 2.75V @ 15V, 3A Total Switching Energy(Ets): 55μJ (on), 85μJ (off) Turn-on and Turn-off delay time: 17ns/72ns Testing Conditions: 390V, 3A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103020-STGD8NC60KDT 4 Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 23.5ns Input Type: Standard Gate Charge: 19nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 62W Pulsed Collector Current: 30A Collector-emitter saturation voltage(Max): 2.75V @ 15V, 3A Total Switching Energy(Ets): 55μJ (on), 85μJ (off) Turn-on and Turn-off delay time: 17ns/72ns Testing Conditions: 390V, 3A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGD8NC60KDT4 - 1103020-STGD8NC60KDT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGD8NC60KDT4
1103020-STGD8NC60KDT4
IGBTs - Single - STGD8NC60KDT4 1103020-STGD8NC60KDT4
Manufacturer: STMicroelectronics Win Source Part Number: 1103020-STGD8NC60KDT 4 Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 23.5ns Input Type: Standard Gate Charge: 19nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 62W Pulsed Collector Current: 30A Collector-emitter saturation voltage(Max): 2.75V @ 15V, 3A Total Switching Energy(Ets): 55μJ (on), 85μJ (off) Turn-on and Turn-off delay time: 17ns/72ns Testing Conditions: 390V, 3A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103020-STGD8NC60KDT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 23.5ns
Input Type: Standard
Gate Charge: 19nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 62W
Pulsed Collector Current: 30A
Collector-emitter saturation voltage(Max): 2.75V @ 15V, 3A
Total Switching Energy(Ets): 55μJ (on), 85μJ (off)
Turn-on and Turn-off delay time: 17ns/72ns
Testing Conditions: 390V, 3A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 600V 15A DPAK IGBT Transistor
279-STGD8NC60KDT4
SMD 600V 15A DPAK IGBT Transistor 279-STGD8NC60KDT4
600V 15A IGBT DPAK Surface Mount Transistor Product overview: STGD8NC60KDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 15A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 600V, 15A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD8NC60KDT4 can be used for catalog matching and distributor lookup.

600V 15A IGBT DPAK Surface Mount Transistor Product overview: STGD8NC60KDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 15A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 600V, 15A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD8NC60KDT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-7988-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-7988-2-ND
Single IGBTs 497-7988-2-ND
IGBT 600V 15A 62W Surface Mount DPAK

IGBT 600V 15A 62W Surface Mount DPAK

Buy Now Datasheet
Single IGBTs - 497-7988-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-7988-6-ND
Single IGBTs 497-7988-6-ND
IGBT 600V 15A 62W Surface Mount DPAK

IGBT 600V 15A 62W Surface Mount DPAK

Buy Now Datasheet
Single IGBTs - 497-7988-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-7988-1-ND
Single IGBTs 497-7988-1-ND
IGBT 600V 15A 62W Surface Mount DPAK

IGBT 600V 15A 62W Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGD8NC60KDT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD8NC60KDT4
Discrete Semiconductor Products - Transistors - IGBTs STGD8NC60KDT4
IGBT 600V 15A 62W DPAK

IGBT 600V 15A 62W DPAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGD8NC60KDT4
IGBT Transistors STGD8NC60KDT4
IGBT Transistors N Ch 55V 6.5mohm 80A Pwr MOSFET

IGBT Transistors N Ch 55V 6.5mohm 80A Pwr MOSFET

Buy Now Datasheet
Igbt, Single, 600V, 15A, To-252; Dc Collector Current Stmicroelectronics - 61AC2093 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 600V, 15A, To-252; Dc Collector Current Stmicroelectronics
61AC2093
Igbt, Single, 600V, 15A, To-252; Dc Collector Current Stmicroelectronics 61AC2093
IGBT, SINGLE, 600V, 15A, TO-252; DC Collector Current:15A; Collector Emitter Saturation Voltage Vce(on):2.2V; Power Dissipation Pd:62W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-252; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, SINGLE, 600V, 15A, TO-252; DC Collector Current:15A; Collector Emitter Saturation Voltage Vce(on):2.2V; Power Dissipation Pd:62W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-252; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
IGBT 600V 15A 62W DPAK - 761-STGD8NC60KDT4 - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 15A 62W DPAK
761-STGD8NC60KDT4
IGBT 600V 15A 62W DPAK 761-STGD8NC60KDT4
IGBT 600V 15A 62W DPAK

IGBT 600V 15A 62W DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1103020-STGD8NC60KDT4 279-STGD8NC60KDT4 497-7988-2-ND 497-7988-1-ND STGD8NC60KDT4 STGD8NC60KDT4 61AC2093 761-STGD8NC60KDT4
Product Name IGBTs - Single - STGD8NC60KDT4 SMD 600V 15A DPAK IGBT Transistor Single IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Igbt, Single, 600V, 15A, To-252; Dc Collector Current Stmicroelectronics IGBT 600V 15A 62W DPAK
VCE(on) 2.75 volts
PD 62000 milliwatts 62000 milliwatts 62000 milliwatts 62000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3
Packing Method Tape Reel; Reel - TR Tape Reel Cut Tape (CT) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data