60A, 900V, N-CHANNEL IGBT, TO-247, ROHS COMPLIANT PACKAGE-3 Product overview: STGW30N90D from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 900V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 60A, 900V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW30N90D can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 212283-STGW30N90D
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 152ns
Input Type: Standard
Gate Charge: 110nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 900V
Maximum Power Dissipation: 220W
Pulsed Collector Current: 135A
Collector-emitter saturation voltage(Max): 2.75V @ 15V, 20A
Total Switching Energy(Ets): 1.66mJ (on), 4.44mJ (off)
Turn-on and Turn-off delay time: 29ns/275ns
Testing Conditions: 900V, 20A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IGBT 900V 60A 220W TO247
Trans IGBT Chip N-CH 900V 60A 3-Pin(3+Tab) TO-247
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-STGW30N90D | 212283-STGW30N90D | STGW30N90D | 761-STGW30N90D |
| Product Name | N-Channel 60A 900V IGBT Transistor | IGBTs - Single - STGW30N90D | Discrete Semiconductor Products - Transistors - IGBTs | Trans IGBT Chip N-CH 900V 60A 3-Pin(3+Tab) TO-247 |
| PD | 220000 milliwatts | 220000 milliwatts | 220000 milliwatts | |
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| VCE(on) | 2.75 volts | |||
| Package Type | TO-247; SOT3; TO-247-3 | |||
| Packing Method | Rail; Tube; Tube/Rail | Tube; Tube | Tube; Tube |