Vishay Intertechnology, Inc. 30V 110A MOSFET Transistor SUM110N03-04P-E3

Description
MOSFET N-CH 30V 110A TO263 Product overview: SUM110N03-04P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110N03-04P-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 110A TO263 Product overview: SUM110N03-04P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110N03-04P-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 110A MOSFET Transistor
278-SUM110N03-04P-E3
30V 110A MOSFET Transistor 278-SUM110N03-04P-E3
MOSFET N-CH 30V 110A TO263 Product overview: SUM110N03-04P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110N03-04P-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 110A TO263 Product overview: SUM110N03-04P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110N03-04P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUM110N03-04P-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM110N03-04P-E3TR-ND
Single FETs, MOSFETs SUM110N03-04P-E3TR-ND
N-Channel 30V 110A (Tc) 3.75W (Ta), 120W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 30V 110A (Tc) 3.75W (Ta), 120W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110N03-04P-E3 - 134725-SUM110N03-04P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110N03-04P-E3
134725-SUM110N03-04P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110N03-04P-E3 134725-SUM110N03-04P-E3
Manufacturer: Vishay Win Source Part Number: 134725-SUM110N03-04P -E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 120W (Tc) Family Name: SUM110N03-04P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 60nC @ 4.5V Max Input Capacitance: 5100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.2 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): BUK9607-30B; AP90T03GS; NP60N03KUG-E1-AZ; Introduction Date: July 02, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 134725-SUM110N03-04P-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 120W (Tc)
Family Name: SUM110N03-04P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 60nC @ 4.5V
Max Input Capacitance: 5100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.2 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): BUK9607-30B; AP90T03GS; NP60N03KUG-E1-AZ;
Introduction Date: July 02, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM110N03-04P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM110N03-04P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM110N03-04P-E3
MOSFET N-CH 30V 110A TO263

MOSFET N-CH 30V 110A TO263

Supplier's Site
MOSFET N-CH 30V 110A D2PAK - 880-SUM110N03-04P-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 110A D2PAK
880-SUM110N03-04P-E3
MOSFET N-CH 30V 110A D2PAK 880-SUM110N03-04P-E3
MOSFET N-CH 30V 110A D2PAK

MOSFET N-CH 30V 110A D2PAK

Supplier's Site
Single FETs, MOSFETs - SUM110N03-04P-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUM110N03-04P-E3
Single FETs, MOSFETs SUM110N03-04P-E3
MOSFET N-CH 30V 110A TO263

MOSFET N-CH 30V 110A TO263

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SUM110N03-04P-E3 SUM110N03-04P-E3TR-ND 134725-SUM110N03-04P-E3 SUM110N03-04P-E3 880-SUM110N03-04P-E3 SUM110N03-04P-E3
Product Name 30V 110A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110N03-04P-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 110A D2PAK Single FETs, MOSFETs
PD 3750 milliwatts 3750 to 120000 milliwatts 3750 milliwatts 3750 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263 (D2Pak) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data