Win Source Part Number: 1154301-STGB5H60DF
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 88 W
Reverse Recovery Time (trr): 134.5 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 10 A
Current - Collector Pulsed (Icm): 20 A
Vce(on) (Max) @ Vge, Ic: 1.95V @ 15V, 5A
Switching Energy: 56µJ (on), 78.5µJ (off)
Input Type: Standard
Gate Charge: 43 nC
Td (on/off) @ 25°C: 30ns/140ns
Test Condition: 400V, 5A, 47Ohm, 15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): STGB5H60DF.;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-16478-1,-497-16
Base Product Number: STGB5
IGBT Trench Field Stop 600V 10A 88W Surface Mount D²PAK (TO-263)
IGBT Trench Field Stop 600V 10A 88W Surface Mount D²PAK (TO-263)
IGBT Trench Field Stop 600V 10A 88W Surface Mount D²PAK (TO-263)
Trench gate field-stop IGBT, H series 600 V, 5 A high speed Product overview: STGB5H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 5 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 5 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB5H60DF can be used for catalog matching and distributor lookup.
IGBT Transistors Trench gate field-stop IGBT, H series 600 V, 5 A high speed
TRENCH GATE FIELD-STOP IGBT, H S
TRENCH GATE FIELD-STOP IGBT, H S
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1154301-STGB5H60DF | 497-16478-6-ND | 497-16478-1-ND | 279-STGB5H60DF | STGB5H60DF | 761-STGB5H60DF | STGB5H60DF |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Single IGBTs | Single IGBTs | 600 V 5 A IGBT Transistor | IGBT Transistors | TRENCH GATE FIELD-STOP IGBT, H S | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | TO-263; SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||||
| Packing Method | Tape Reel | Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |