Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
TRANS 2NPN PREBIAS 0.15W UMT6 Product overview: UMH10NTN from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMH10NTN can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 036004-UMH10NTN
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMT6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 150mW
Alternative Parts (Cross-Reference): DDC123JU-7-F; UMH10N; KRC855U;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
TRANS 2NPN PREBIAS 0.15W UMT6
RF TRANSISTOR, 50V, 0.1A, SOT-363 ROHS COMPLIANT: YES
TRANS 2NPN PREBIAS 0.15W UMT6
Bipolar Transistors - Pre-Biased DUAL NPN 50V 100MA SOT-363
TRANS 2NPN PREBIAS 0.15W UMT6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | UMH10NTNDKR-ND | 293-UMH10NTN | 036004-UMH10NTN | UMH10NTN | 69AH3184 | UMH10NTN | UMH10NTN | 687-UMH10NTN |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | 0.15W Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMH10NTN | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor, 50V, 0.1A, Sot-363 Rohs Compliant Rohm | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | TRANS 2NPN PREBIAS 0.15W UMT6 |
| Polarity | NPN | NPN | NPN; 2 NPN - Pre-Biased (Dual) | 2 NPN - Pre-Biased (Dual); NPN | NPN; NPN | |||
| Package Type | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | SOT3; UMT6 | TO-3; SOT3 | 6-TSSOP, SC-88, SOT-363 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | 50 volts | 50 volts | 50 volts |