Toshiba Electronics (UK) Ltd 20V 200MA MOSFET Transistor SSM3K37FS,LF

Description
MOSFET N-CH 20V 200MA SSM Product overview: SSM3K37FS,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K37FS,LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 200MA SSM Product overview: SSM3K37FS,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K37FS,LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 200MA MOSFET Transistor
278-SSM3K37FS,LF
20V 200MA MOSFET Transistor 278-SSM3K37FS,LF
MOSFET N-CH 20V 200MA SSM Product overview: SSM3K37FS,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K37FS,LF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 200MA SSM Product overview: SSM3K37FS,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K37FS,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K37FS,LF - 1102307-SSM3K37FS,LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K37FS,LF
1102307-SSM3K37FS,LF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K37FS,LF 1102307-SSM3K37FS,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1102307-SSM3K37FS,LF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TA) Case / Package: SSM Dimension: SC-75, SOT-416 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Input Capacitance: 12pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 2.2 Ohm @ 100mA, 4.5V Alternative Parts (Cross-Reference): RE1C002UNTCL; SSM3K38MFV(TL3,T); SI1012-TP; SSM3K37FS,LF; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1102307-SSM3K37FS,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TA)
Case / Package: SSM
Dimension: SC-75, SOT-416
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Input Capacitance: 12pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 2.2 Ohm @ 100mA, 4.5V
Alternative Parts (Cross-Reference): RE1C002UNTCL; SSM3K38MFV(TL3,T); SI1012-TP; SSM3K37FS,LF;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K37FSLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K37FSLFDKR-ND
Single FETs, MOSFETs SSM3K37FSLFDKR-ND
N-Channel 20V 200mA (Ta) 100mW (Ta) Surface Mount SSM

N-Channel 20V 200mA (Ta) 100mW (Ta) Surface Mount SSM

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K37FSLFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K37FSLFCT-ND
Single FETs, MOSFETs SSM3K37FSLFCT-ND
N-Channel 20V 200mA (Ta) 100mW (Ta) Surface Mount SSM

N-Channel 20V 200mA (Ta) 100mW (Ta) Surface Mount SSM

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K37FSLFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K37FSLFTR-ND
Single FETs, MOSFETs SSM3K37FSLFTR-ND
N-Channel 20V 200mA (Ta) 100mW (Ta) Surface Mount SSM

N-Channel 20V 200mA (Ta) 100mW (Ta) Surface Mount SSM

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K37FS,LF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SSM3K37FS,LF
Single FETs, MOSFETs SSM3K37FS,LF
MOSFET N-CH 20V 200MA SSM

MOSFET N-CH 20V 200MA SSM

Supplier's Site Datasheet
20V 200mA 2.2Ω@4.5V,100mA 100mW 1V@1mA N Channel SSM MOSFETs ROHS - 4669-SSM3K37FS,LF - Utmel Electronic Limited
Hong Kong, China
20V 200mA 2.2Ω@4.5V,100mA 100mW 1V@1mA N Channel SSM MOSFETs ROHS
4669-SSM3K37FS,LF
20V 200mA 2.2Ω@4.5V,100mA 100mW 1V@1mA N Channel SSM MOSFETs ROHS 4669-SSM3K37FS,LF
20V 200mA 2.2Ω@4.5V,100mA 100mW 1V@1mA N Channel SSM MOSFETs ROHS

20V 200mA 2.2Ω@4.5V,100mA 100mW 1V@1mA N Channel SSM MOSFETs ROHS

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSM3K37FS,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSM3K37FS,LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSM3K37FS,LF
MOSFET N-CH 20V 200MA SSM

MOSFET N-CH 20V 200MA SSM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SSM3K37FS,LF 1102307-SSM3K37FS,LF SSM3K37FSLFDKR-ND SSM3K37FS,LF 4669-SSM3K37FS,LF SSM3K37FS,LF
Product Name 20V 200MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K37FS,LF Single FETs, MOSFETs Single FETs, MOSFETs 20V 200mA 2.2Ω@4.5V,100mA 100mW 1V@1mA N Channel SSM MOSFETs ROHS Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
PD 100 milliwatts 100 milliwatts 100 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive MOSFET Transistor - 278-AUIRFN7107TR - ERSAELECTRONICS PTE. LTD.
Specs
PD 4400 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Bulk
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details