Vishay Intertechnology, Inc. MOSFET Transistor SUP90142E-GE3

Description
Power Field-Effect Transistor Product overview: SUP90142E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90142E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor Product overview: SUP90142E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90142E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-SUP90142E-GE3
MOSFET Transistor 278-SUP90142E-GE3
Power Field-Effect Transistor Product overview: SUP90142E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90142E-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor Product overview: SUP90142E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90142E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90142E-GE3 - 935721-SUP90142E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90142E-GE3
935721-SUP90142E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90142E-GE3 935721-SUP90142E-GE3
Manufacturer: Vishay Win Source Part Number: 935721-SUP90142E-GE3 Series: ThunderFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 200 V 90A (Tc) 375W (Tc) Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: SUP90142 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 935721-SUP90142E-GE3
Series: ThunderFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 200 V 90A (Tc) 375W (Tc) Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: SUP90142
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - SUP90142E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP90142E-GE3-ND
Single FETs, MOSFETs SUP90142E-GE3-ND
N-Channel 200V 90A (Tc) 375W (Tc) Through Hole TO-220AB

N-Channel 200V 90A (Tc) 375W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Mosfet, N-Ch, 200V, 90A, To-220Ab Rohs Compliant Vishay - 93AH0501 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 90A, To-220Ab Rohs Compliant Vishay
93AH0501
Mosfet, N-Ch, 200V, 90A, To-220Ab Rohs Compliant Vishay 93AH0501
MOSFET, N-CH, 200V, 90A, TO-220AB ROHS COMPLIANT: YES

MOSFET, N-CH, 200V, 90A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site Datasheet
MOSFET N-CH 200V 90A TO220AB - 880-SUP90142E-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 200V 90A TO220AB
880-SUP90142E-GE3
MOSFET N-CH 200V 90A TO220AB 880-SUP90142E-GE3
MOSFET N-CH 200V 90A TO220AB

MOSFET N-CH 200V 90A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 200V Vds 20V Vgs TO-220AB

MOSFET 200V Vds 20V Vgs TO-220AB

Buy Now Datasheet
Single FETs, MOSFETs - SUP90142E-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUP90142E-GE3
Single FETs, MOSFETs SUP90142E-GE3
MOSFET N-CH 200V 90A TO220AB

MOSFET N-CH 200V 90A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP90142E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP90142E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP90142E-GE3
MOSFET N-CH 200V 90A TO220AB

MOSFET N-CH 200V 90A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SUP90142E-GE3 935721-SUP90142E-GE3 SUP90142E-GE3-ND 93AH0501 880-SUP90142E-GE3 SUP90142E-GE3 SUP90142E-GE3 SUP90142E-GE3
Product Name MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90142E-GE3 Single FETs, MOSFETs Mosfet, N-Ch, 200V, 90A, To-220Ab Rohs Compliant Vishay MOSFET N-CH 200V 90A TO220AB MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
PD 375000 milliwatts 375000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details