Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC1410COA713 TC1410COA713

Description
Manufacturer: Microchip Technology Win Source Part Number: 1105776-TC1410COA713 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Rise and Fall Time: 25ns, 25ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 3,300
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1105776-TC1410COA713 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Rise and Fall Time: 25ns, 25ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 3,300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC1410COA713 - 1105776-TC1410COA713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC1410COA713
1105776-TC1410COA713
PMIC - PMIC - Gate Drivers - TC1410COA713 1105776-TC1410COA713
Manufacturer: Microchip Technology Win Source Part Number: 1105776-TC1410COA713 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Rise and Fall Time: 25ns, 25ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 3,300

Manufacturer: Microchip Technology
Win Source Part Number: 1105776-TC1410COA713
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 16 V
Rise and Fall Time: 25ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3,300

Buy Now Datasheet
IC MOSFET DVR .5A HS INV 8SOIC - 536-TC1410COA713 - Utmel Electronic Limited
Hong Kong, China
IC MOSFET DVR .5A HS INV 8SOIC
536-TC1410COA713
IC MOSFET DVR .5A HS INV 8SOIC 536-TC1410COA713
IC MOSFET DVR .5A HS INV 8SOIC

IC MOSFET DVR .5A HS INV 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1105776-TC1410COA713 536-TC1410COA713
Product Name PMIC - PMIC - Gate Drivers - TC1410COA713 IC MOSFET DVR .5A HS INV 8SOIC
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - 2N7002 - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 1.5 to 2.5 volts
View Details
CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0142 ohms
View Details
8 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810017SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers