Toshiba Electronics (UK) Ltd Single FETs, MOSFETs TPH12008NH,L1Q

Description
N-Channel 80V 24A (Tc) 1.6W (Ta), 48W (Tc) Surface Mount 8-SOP Advance (5x5)
Request a Quote Datasheet
Description
N-Channel 80V 24A (Tc) 1.6W (Ta), 48W (Tc) Surface Mount 8-SOP Advance (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TPH12008NHL1QCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TPH12008NHL1QCT-ND
Single FETs, MOSFETs TPH12008NHL1QCT-ND
N-Channel 80V 24A (Tc) 1.6W (Ta), 48W (Tc) Surface Mount 8-SOP Advance (5x5)

N-Channel 80V 24A (Tc) 1.6W (Ta), 48W (Tc) Surface Mount 8-SOP Advance (5x5)

Buy Now Datasheet
Single FETs, MOSFETs - TPH12008NHL1QTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TPH12008NHL1QTR-ND
Single FETs, MOSFETs TPH12008NHL1QTR-ND
N-Channel 80V 24A (Tc) 1.6W (Ta), 48W (Tc) Surface Mount 8-SOP Advance (5x5)

N-Channel 80V 24A (Tc) 1.6W (Ta), 48W (Tc) Surface Mount 8-SOP Advance (5x5)

Buy Now Datasheet
Single FETs, MOSFETs - TPH12008NHL1QDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TPH12008NHL1QDKR-ND
Single FETs, MOSFETs TPH12008NHL1QDKR-ND
N-Channel 80V 24A (Tc) 1.6W (Ta), 48W (Tc) Surface Mount 8-SOP Advance (5x5)

N-Channel 80V 24A (Tc) 1.6W (Ta), 48W (Tc) Surface Mount 8-SOP Advance (5x5)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPH12008NH,L1Q - 900643-TPH12008NH,L1Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPH12008NH,L1Q
900643-TPH12008NH,L1Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPH12008NH,L1Q 900643-TPH12008NH,L1Q
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900643-TPH12008NH,L1 Q Series: U-MOSVIII-H Operating Temperature Range: 150°C (TJ) Features: N-Channel 80 V 24A (Tc) 1.6W (Ta), 48W (Tc) Surface Mount 8-SOP Advance (5x5) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: TPH12008 Categories: Discrete Semiconductor Products Case / Package: 8-SOP Advance (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8541.29.0095 Other Part Number: TPH12008NHL1QCT, TPH12008NH,L1Q(M, TPH12008NHL1Q, TPH12008NHL1QTR, TPH12008NHL1QDKR

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 900643-TPH12008NH,L1Q
Series: U-MOSVIII-H
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 80 V 24A (Tc) 1.6W (Ta), 48W (Tc) Surface Mount 8-SOP Advance (5x5)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPH12008
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP Advance (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8541.29.0095
Other Part Number: TPH12008NHL1QCT, TPH12008NH,L1Q(M, TPH12008NHL1Q, TPH12008NHL1QTR, TPH12008NHL1QDKR

Buy Now Datasheet
Singapore, Singapore
80V 24A MOSFET Transistor
278-TPH12008NH,L1Q
80V 24A MOSFET Transistor 278-TPH12008NH,L1Q
MOSFET N-CH 80V 24A 8SOP Product overview: TPH12008NH,L1Q from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPH12008NH,L1Q can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 24A 8SOP Product overview: TPH12008NH,L1Q from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPH12008NH,L1Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-Ch 80V 1490pF 22nC 12.3mOhm 44A 48W - 4669-TPH12008NH,L1Q - Utmel Electronic Limited
Hong Kong, China
MOSFET N-Ch 80V 1490pF 22nC 12.3mOhm 44A 48W
4669-TPH12008NH,L1Q
MOSFET N-Ch 80V 1490pF 22nC 12.3mOhm 44A 48W 4669-TPH12008NH,L1Q
MOSFET N-Ch 80V 1490pF 22nC 12.3mOhm 44A 48W

MOSFET N-Ch 80V 1490pF 22nC 12.3mOhm 44A 48W

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TPH12008NH,L1Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TPH12008NH,L1Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TPH12008NH,L1Q
MOSFET N-CH 80V 24A 8SOP

MOSFET N-CH 80V 24A 8SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number TPH12008NHL1QCT-ND 900643-TPH12008NH,L1Q 278-TPH12008NH,L1Q 4669-TPH12008NH,L1Q TPH12008NH,L1Q
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPH12008NH,L1Q 80V 24A MOSFET Transistor MOSFET N-Ch 80V 1490pF 22nC 12.3mOhm 44A 48W Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type 8-PowerVDFN SOT3; 8-SOP Advance (5x5) Tape & Reel (TR) Surface Mount
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data

Similar Products