STMicroelectronics, Inc. Single FETs, MOSFETs STFI15N60M2-EP

Description
N-Channel 600V 11A (Tc) 25W (Tc) Through Hole I2PAKFP (TO-281)
Request a Quote Datasheet
Description
N-Channel 600V 11A (Tc) 25W (Tc) Through Hole I2PAKFP (TO-281)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15957-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15957-5-ND
Single FETs, MOSFETs 497-15957-5-ND
N-Channel 600V 11A (Tc) 25W (Tc) Through Hole I2PAKFP (TO-281)

N-Channel 600V 11A (Tc) 25W (Tc) Through Hole I2PAKFP (TO-281)

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 0.340 Ohm 11 A MOSFET Transistor
278-STFI15N60M2-EP
N-Channel 600 V 0.340 Ohm 11 A MOSFET Transistor 278-STFI15N60M2-EP
N-channel 600 V, 0.340 Ohm typ., 11 A MDmesh M2 EP Power MOSFET in a I2PAKFP package Product overview: STFI15N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.340 Ohm, 11 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.340 Ohm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI15N60M2-EP can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.340 Ohm typ., 11 A MDmesh M2 EP Power MOSFET in a I2PAKFP package Product overview: STFI15N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.340 Ohm, 11 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.340 Ohm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI15N60M2-EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278068-STFI15N60M2-EP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278068-STFI15N60M2-EP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278068-STFI15N60M2-EP
Win Source Part Number: 1278068-STFI15N60M2- EP Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M2 Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 11A (Tc) Rds On (Max) @ Id, Vgs: 378mOhm @ 5.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 25W (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Full Pack, I²Pak Supplier Device Package: I2PAKFP (TO-281) Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 590 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15957-5,-497-159 57-5 Base Product Number: STFI15N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278068-STFI15N60M2-EP
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ M2
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 11A (Tc)
Rds On (Max) @ Id, Vgs: 378mOhm @ 5.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 25W (Tc)
Mounting Type: Through Hole
Package / Case: TO-262-3 Full Pack, I²Pak
Supplier Device Package: I2PAKFP (TO-281)
Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 590 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-15957-5,-497-15957-5
Base Product Number: STFI15N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFET N-CH 600V 11A I2PAKFP - 761-STFI15N60M2-EP - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 11A I2PAKFP
761-STFI15N60M2-EP
MOSFET N-CH 600V 11A I2PAKFP 761-STFI15N60M2-EP
MOSFET N-CH 600V 11A I2PAKFP

MOSFET N-CH 600V 11A I2PAKFP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STFI15N60M2-EP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFI15N60M2-EP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFI15N60M2-EP
MOSFET N-CH 600V 11A I2PAKFP

MOSFET N-CH 600V 11A I2PAKFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-15957-5-ND 278-STFI15N60M2-EP 1278068-STFI15N60M2-EP 761-STFI15N60M2-EP STFI15N60M2-EP
Product Name Single FETs, MOSFETs N-Channel 600 V 0.340 Ohm 11 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET N-CH 600V 11A I2PAKFP Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-262-3 Full Pack, I2PAK SOT3 TO-262-3 Full Pack, I2PAK
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material SILICON
MOSFET Operating Mode Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - AIHD06N60RATMA1 - 1045168-AIHD06N60RATMA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO252-3
View Details
4 suppliers
DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor - QPD0020 - Qorvo
Specs
Transistor Technology / Material DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor
Package Type QFN
Power Gain 18.8 dB
View Details