Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4467EOE TC4467EOE

Description
Manufacturer: Microchip Technology Win Source Part Number: 1105984-TC4467EOE Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.2A, 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 15ns, 15ns Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1105984-TC4467EOE Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.2A, 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 15ns, 15ns Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4467EOE - 1105984-TC4467EOE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4467EOE
1105984-TC4467EOE
PMIC - PMIC - Gate Drivers - TC4467EOE 1105984-TC4467EOE
Manufacturer: Microchip Technology Win Source Part Number: 1105984-TC4467EOE Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.2A, 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 15ns, 15ns Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1105984-TC4467EOE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 4
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.2A, 1.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 15ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC MOSFET DVR QUAD NAND 16SOIC - 536-TC4467EOE - Utmel Electronic Limited
Hong Kong, China
IC MOSFET DVR QUAD NAND 16SOIC
536-TC4467EOE
IC MOSFET DVR QUAD NAND 16SOIC 536-TC4467EOE
IC MOSFET DVR QUAD NAND 16SOIC

IC MOSFET DVR QUAD NAND 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1105984-TC4467EOE 536-TC4467EOE
Product Name PMIC - PMIC - Gate Drivers - TC4467EOE IC MOSFET DVR QUAD NAND 16SOIC
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data