300V 60A N-CH MOSFET, 45mR Rds On, TO-247 Product overview: STY60NK30Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STY60NK30Z can be used for catalog matching and distributor lookup.
N-Channel 300V 60A (Tc) 450W (Tc) Through Hole MAX247™
Manufacturer: STMicroelectronics
Win Source Part Number: 086504-STY60NK30Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 450W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: MAX247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 220nC @ 10V
Max Input Capacitance: 7200pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 45 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): IXFK73N30; STW75NF30; STY60NK30Z; STW46NF30;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
MOSFET, N-CH, 300V, 60A, MAX-247-3; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:300V; On Resistance Rds(on):0.033ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.75V; Power RoHS Compliant: Yes
MOSFET N-Ch 300 Volt 60 Amp Zener SuperMESH3
MOSFET N-CH 300V 60A MAX247
MOSFET N-Ch 300 Volt 60 Amp Zener SuperMESH3
MOSFET N-CH 300V 60A MAX247
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STY60NK30Z | 497-4432-5-ND | 086504-STY60NK30Z | 98Y2509 | 761-STY60NK30Z | STY60NK30Z | STY60NK30Z | STY60NK30Z |
| Product Name | 300V 60A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STY60NK30Z | Mosfet, N-Ch, 300V, 60A, Max-247-3; Transistor Polarity Stmicroelectronics | MOSFET N-Ch 300 Volt 60 Amp Zener SuperMESH3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||||
| PD | 450000 milliwatts | 450000 milliwatts | 450000 milliwatts | 450000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3; MAX247 | TO-3 | 220 nC @ 10 V | TO-247; TO-247-3 | |||
| V(BR)DSS | 300 volts | 300 volts | 300 volts |