Microchip Technology, Inc. MOSFETs TN2106N3-G

Description
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 60V,
Request a Quote Datasheet
Description
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 60V,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1779850 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1779850
MOSFETs 1779850
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 60V,

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 60V,

Supplier's Site
MOSFETs - 1779692 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1779692
MOSFETs 1779692
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 60V,

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 60V,

Supplier's Site
MOSFETs - 1779850P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1779850P
MOSFETs 1779850P
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 60V,

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 60V,

Supplier's Site
Single FETs, MOSFETs - TN2106N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2106N3-G-ND
Single FETs, MOSFETs TN2106N3-G-ND
N-Channel 60V 300mA (Tj) 740mW (Tc) Through Hole TO-92-3

N-Channel 60V 300mA (Tj) 740mW (Tc) Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
60V 300MA MOSFET Transistor
278-TN2106N3-G
60V 300MA MOSFET Transistor 278-TN2106N3-G
MOSFET N-CH 60V 300MA TO92-3 Product overview: TN2106N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 300MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2106N3-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 300MA TO92-3 Product overview: TN2106N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 300MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2106N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - TN2106N3-G - 1271465-TN2106N3-G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - TN2106N3-G
1271465-TN2106N3-G
FETs - Single - TN2106N3-G 1271465-TN2106N3-G
Manufacturer: Microchip Technology Win Source Part Number: 1271465-TN2106N3-G Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.supertex.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Power Dissipation (Maximum): 740mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 300mA Rds On (Maximum) at Id, Vgs: 2.5Ohm at 500mA, 10V Gate Source Voltage(th) (Maximum) at Id: 2V at 1mA Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 50pF at 25V

Manufacturer: Microchip Technology
Win Source Part Number: 1271465-TN2106N3-G
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Power Dissipation (Maximum): 740mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 300mA
Rds On (Maximum) at Id, Vgs: 2.5Ohm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 2V at 1mA
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 50pF at 25V

Buy Now
MOSFET N-CH 60V 300MA TO92-3 - 536-TN2106N3-G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 300MA TO92-3
536-TN2106N3-G
MOSFET N-CH 60V 300MA TO92-3 536-TN2106N3-G
MOSFET N-CH 60V 300MA TO92-3

MOSFET N-CH 60V 300MA TO92-3

Supplier's Site
Mosfet, N-Ch, 100V, 1.2A, To-92; Channel Type Microchip - 53Y4243 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 1.2A, To-92; Channel Type Microchip
53Y4243
Mosfet, N-Ch, 100V, 1.2A, To-92; Channel Type Microchip 53Y4243
MOSFET, N-CH, 100V, 1.2A, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:0.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 1.2A, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:0.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - TN2106N3-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TN2106N3-G
Single FETs, MOSFETs TN2106N3-G
MOSFET N-CH 60V 300MA TO92-3

MOSFET N-CH 60V 300MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 2.5Ohm

MOSFET 60V 2.5Ohm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TN2106N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TN2106N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TN2106N3-G
MOSFET N-CH 60V 300MA TO92-3

MOSFET N-CH 60V 300MA TO92-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1779850 1779850P TN2106N3-G-ND 278-TN2106N3-G 1271465-TN2106N3-G 536-TN2106N3-G 53Y4243 TN2106N3-G TN2106N3-G TN2106N3-G
Product Name MOSFETs MOSFETs Single FETs, MOSFETs 60V 300MA MOSFET Transistor FETs - Single - TN2106N3-G MOSFET N-CH 60V 300MA TO92-3 Mosfet, N-Ch, 100V, 1.2A, To-92; Channel Type Microchip Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Package Type TO-92; To-92 TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Bag TO-92; SOT3 TO-3; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-226-3, TO-92-3 (TO-226AA)
Number of units in IC 1 1
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data