NPN Darlington Power Trans 80V 2A TO220
NPN Darlington Power Trans 80V 2A TO220
Bipolar (BJT) Transistor NPN - Darlington 80V 2A 2W Through Hole TO-220
NPN Darlington BJT Transistor, 80V, 2A, TO-220 Product overview: TIP111G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 2A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 2A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP111G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 136402-TIP111G
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 2.5V @ 8mA, 2A
Collector Cut-off Current(Max): 2mA
Typical Gain (hFE) (Min): 1000 @ 1A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
TRANS NPN DARL 80V 2A TO220
TRANS NPN DARL 80V 2A TO220
Trans Darlington NPN 80V 2A 3-Pin(3+Tab) TO-220AB Rail
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 7905482 | 1784776 | TIP111GOS-ND | 276-TIP111G | 136402-TIP111G | TIP111G | TIP111G | 598-TIP111G |
| Product Name | Darlington Pairs | Darlington Pairs | Single Bipolar Transistors | 80V 2A TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - TIP111G | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans Darlington NPN 80V 2A 3-Pin(3+Tab) TO-220AB Rail |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN - Darlington | NPN - Darlington; NPN | NPN; NPN | |
| Package Type | TO-220; To-220 | TO-220; TO-220 | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | |||
| Number of units in IC | 1 | 1 | 1 | |||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 30 volts | 80 volts | 80 volts | 30 volts |