STMicroelectronics, Inc. Single FETs, MOSFETs STD1NK80ZT4

Description
N-Channel 800V 1A (Tc) 45W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 800V 1A (Tc) 45W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-4751-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4751-2-ND
Single FETs, MOSFETs 497-4751-2-ND
N-Channel 800V 1A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 800V 1A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-4751-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4751-6-ND
Single FETs, MOSFETs 497-4751-6-ND
N-Channel 800V 1A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 800V 1A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-4751-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4751-1-ND
Single FETs, MOSFETs 497-4751-1-ND
N-Channel 800V 1A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 800V 1A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD1NK80ZT4 - 031122-STD1NK80ZT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD1NK80ZT4
031122-STD1NK80ZT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD1NK80ZT4 031122-STD1NK80ZT4
Manufacturer: STMicroelectronics Win Source Part Number: 031122-STD1NK80ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Family Name: STD1NK80Z Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 1A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 7.7nC @ 10V Max Input Capacitance: 160pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 16 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): FS1AS-16A; IXTY1N80P; IXTY1N80P-TRL; FQD1N80TF-NL; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031122-STD1NK80ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Family Name: STD1NK80Z
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 1A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 7.7nC @ 10V
Max Input Capacitance: 160pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 16 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): FS1AS-16A; IXTY1N80P; IXTY1N80P-TRL; FQD1N80TF-NL;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 151905 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151905
MOSFETs 151905
800V Nchannel MOSFET for high-eff des

800V Nchannel MOSFET for high-eff des

Supplier's Site
MOSFETs - 151905P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151905P
MOSFETs 151905P
800V Nchannel MOSFET for high-eff des

800V Nchannel MOSFET for high-eff des

Supplier's Site
MOSFETs - 151904 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151904
MOSFETs 151904
800V Nchannel MOSFET for high-eff des

800V Nchannel MOSFET for high-eff des

Supplier's Site
Singapore, Singapore
800V 1A DPAK MOSFET Transistor
278-STD1NK80ZT4
800V 1A DPAK MOSFET Transistor 278-STD1NK80ZT4
800V N-CH MOSFET, 1A, 13R Rds(on), DPAK Product overview: STD1NK80ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD1NK80ZT4 can be used for catalog matching and distributor lookup.

800V N-CH MOSFET, 1A, 13R Rds(on), DPAK Product overview: STD1NK80ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD1NK80ZT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - STD1NK80ZT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD1NK80ZT4
Single FETs, MOSFETs STD1NK80ZT4
MOSFET N-CH 800V 1A DPAK

MOSFET N-CH 800V 1A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 800 V 13 Ohms Zener SuperMESH 1A

MOSFET N-Ch 800 V 13 Ohms Zener SuperMESH 1A

Buy Now Datasheet
Mosfet, N-Ch, 800V, 1A, To-252; Channel Type Stmicroelectronics - 33R1143 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 1A, To-252; Channel Type Stmicroelectronics
33R1143
Mosfet, N-Ch, 800V, 1A, To-252; Channel Type Stmicroelectronics 33R1143
MOSFET, N-CH, 800V, 1A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N-CH, 800V, 1A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site Datasheet
Trans MOSFET N-CH 800V 1A 3-Pin(2+Tab) DPAK T/R - 761-STD1NK80ZT4 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 800V 1A 3-Pin(2+Tab) DPAK T/R
761-STD1NK80ZT4
Trans MOSFET N-CH 800V 1A 3-Pin(2+Tab) DPAK T/R 761-STD1NK80ZT4
Trans MOSFET N-CH 800V 1A 3-Pin(2+Tab) DPAK T/R

Trans MOSFET N-CH 800V 1A 3-Pin(2+Tab) DPAK T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD1NK80ZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD1NK80ZT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD1NK80ZT4
MOSFET N-CH 800V 1A DPAK

MOSFET N-CH 800V 1A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-4751-2-ND 031122-STD1NK80ZT4 151905 278-STD1NK80ZT4 STD1NK80ZT4 STD1NK80ZT4 33R1143 761-STD1NK80ZT4 STD1NK80ZT4
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD1NK80ZT4 MOSFETs 800V 1A DPAK MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 800V, 1A, To-252; Channel Type Stmicroelectronics Trans MOSFET N-CH 800V 1A 3-Pin(2+Tab) DPAK T/R Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 800 volts 800 volts 800 volts
PD 45000 milliwatts 45000 milliwatts 45000 milliwatts 45000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data