P-Channel 20V 1A (Ta) 1W (Ta) Surface Mount TUMT5
MOSFET P-CH 20V 1A TUMT5 Product overview: US5U29TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-US5U29TR can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 1A TUMT5
MOSFET P-CH 20V 1A TUMT5
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | US5U29TR-ND | 278-US5U29TR | US5U29TR | US5U29TR | 687-US5U29TR |
| Product Name | Single FETs, MOSFETs | 20V 1A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET P-CH 20V 1A TUMT5 |
| Polarity | P-Channel | P-Channel | |||
| Package Type | 6-SMD (5 Leads), Flat Leads | Tape & Reel (TR) | Surface Mount | ||
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | |||
| Transconductance | 7.00E-4 kS | ||||
| PD | 1 milliwatts | 700 milliwatts |