N-channel 100 V, 0.115 Ohm typ., 13 A STripFET II Power MOSFET in a DPAK package Product overview: STD10NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 0.115 Ohm, 13 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 0.115 Ohm, 13 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD10NF10 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1260754-STD10NF10
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
N-channel 100 V, 0.115 Ohm typ., 13 A STripFET II Power MOSFET in a DPAK package
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Power MOSFET |
| Product Number | 285-STD10NF10 | 1260754-STD10NF10 | 761-STD10NF10 |
| Product Name | N-Channel 100 V 0.115 Ohm 13 A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10NF10 | N-channel 100 V, 0.115 Ohm typ., 13 A STripFET II Power MOSFET in a DPAK package |
| PD | 50000 milliwatts |