STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ1NK60ZR-AP STQ1NK60ZR-AP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212392-STQ1NK60ZR-AP Packaging: AMMO PACKAGE Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Tc) Family Name: STQ1NK60ZR Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 300mA (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 6.9nC @ 10V Max Input Capacitance: 94pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 15 Ohm @ 400mA, 10V Alternative Parts (Cross-Reference): TSM1N60SCT A3; PJN1NA60_B0_00001; TSM1NB60SCT A3; AP01L60AT; Introduction Date: March 19, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212392-STQ1NK60ZR-AP Packaging: AMMO PACKAGE Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Tc) Family Name: STQ1NK60ZR Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 300mA (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 6.9nC @ 10V Max Input Capacitance: 94pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 15 Ohm @ 400mA, 10V Alternative Parts (Cross-Reference): TSM1N60SCT A3; PJN1NA60_B0_00001; TSM1NB60SCT A3; AP01L60AT; Introduction Date: March 19, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ1NK60ZR-AP - 212392-STQ1NK60ZR-AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ1NK60ZR-AP
212392-STQ1NK60ZR-AP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ1NK60ZR-AP 212392-STQ1NK60ZR-AP
Manufacturer: STMicroelectronics Win Source Part Number: 212392-STQ1NK60ZR-AP Packaging: AMMO PACKAGE Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Tc) Family Name: STQ1NK60ZR Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 300mA (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 6.9nC @ 10V Max Input Capacitance: 94pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 15 Ohm @ 400mA, 10V Alternative Parts (Cross-Reference): TSM1N60SCT A3; PJN1NA60_B0_00001; TSM1NB60SCT A3; AP01L60AT; Introduction Date: March 19, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 212392-STQ1NK60ZR-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Tc)
Family Name: STQ1NK60ZR
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 300mA (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 6.9nC @ 10V
Max Input Capacitance: 94pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 15 Ohm @ 400mA, 10V
Alternative Parts (Cross-Reference): TSM1N60SCT A3; PJN1NA60_B0_00001; TSM1NB60SCT A3; AP01L60AT;
Introduction Date: March 19, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel Zener 600 V 13 Ohm MOSFET Transistor
278-STQ1NK60ZR-AP
N-Channel Zener 600 V 13 Ohm MOSFET Transistor 278-STQ1NK60ZR-AP
N-channel 600 V, 13 Ohm typ., 0.3 A Zener-protected SuperMESH(TM) Power MOSFET in TO-92 package Product overview: STQ1NK60ZR-AP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Zener, 600 V, 13 Ohm, 0.3 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 600 V, 13 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STQ1NK60ZR-AP can be used for catalog matching and distributor lookup.

N-channel 600 V, 13 Ohm typ., 0.3 A Zener-protected SuperMESH(TM) Power MOSFET in TO-92 package Product overview: STQ1NK60ZR-AP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Zener, 600 V, 13 Ohm, 0.3 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 600 V, 13 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STQ1NK60ZR-AP can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-12343-3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12343-3-ND
Single FETs, MOSFETs 497-12343-3-ND
N-Channel 600V 300mA (Tc) 3W (Tc) Through Hole TO-92-3

N-Channel 600V 300mA (Tc) 3W (Tc) Through Hole TO-92-3

Buy Now Datasheet
Single FETs, MOSFETs - 497-12343-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12343-1-ND
Single FETs, MOSFETs 497-12343-1-ND
N-Channel 600V 300mA (Tc) 3W (Tc) Through Hole TO-92-3

N-Channel 600V 300mA (Tc) 3W (Tc) Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STQ1NK60ZR-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STQ1NK60ZR-AP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STQ1NK60ZR-AP
MOSFET N-CH 600V 300MA TO92-3

MOSFET N-CH 600V 300MA TO92-3

Supplier's Site
Single FETs, MOSFETs - STQ1NK60ZR-AP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STQ1NK60ZR-AP
Single FETs, MOSFETs STQ1NK60ZR-AP
MOSFET N-CH 600V 300MA TO92-3

MOSFET N-CH 600V 300MA TO92-3

Supplier's Site Datasheet
MOSFET N-CH 600V 0.3A TO-92 - 761-STQ1NK60ZR-AP - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 0.3A TO-92
761-STQ1NK60ZR-AP
MOSFET N-CH 600V 0.3A TO-92 761-STQ1NK60ZR-AP
MOSFET N-CH 600V 0.3A TO-92

MOSFET N-CH 600V 0.3A TO-92

Supplier's Site
Mosfet, N Channel, 600V, 300Ma, To-92; Channel Type Stmicroelectronics - 33R1297 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 300Ma, To-92; Channel Type Stmicroelectronics
33R1297
Mosfet, N Channel, 600V, 300Ma, To-92; Channel Type Stmicroelectronics 33R1297
MOSFET, N CHANNEL, 600V, 300mA, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:300mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 300mA, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:300mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 13 Ohm typ., 0.3 A Zener-protected SuperMESH(TM) Power MOSFET in TO-92 package

MOSFET N-channel 600 V, 13 Ohm typ., 0.3 A Zener-protected SuperMESH(TM) Power MOSFET in TO-92 package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 212392-STQ1NK60ZR-AP 278-STQ1NK60ZR-AP 497-12343-3-ND STQ1NK60ZR-AP STQ1NK60ZR-AP 761-STQ1NK60ZR-AP 33R1297 STQ1NK60ZR-AP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ1NK60ZR-AP N-Channel Zener 600 V 13 Ohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET N-CH 600V 0.3A TO-92 Mosfet, N Channel, 600V, 300Ma, To-92; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 600 volts 600 volts 600 volts
PD 3000 milliwatts 3000 milliwatts 3000 milliwatts 3000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-3; TO-92
Unlock Full Specs
to access all available technical data