STMicroelectronics, Inc. Single FETs, MOSFETs STD6NK50ZT4

Description
N-Channel 500V 5.6A (Tc) 90W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 500V 5.6A (Tc) 90W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-6564-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6564-2-ND
Single FETs, MOSFETs 497-6564-2-ND
N-Channel 500V 5.6A (Tc) 90W (Tc) Surface Mount DPAK

N-Channel 500V 5.6A (Tc) 90W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6564-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6564-6-ND
Single FETs, MOSFETs 497-6564-6-ND
N-Channel 500V 5.6A (Tc) 90W (Tc) Surface Mount DPAK

N-Channel 500V 5.6A (Tc) 90W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6564-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6564-1-ND
Single FETs, MOSFETs 497-6564-1-ND
N-Channel 500V 5.6A (Tc) 90W (Tc) Surface Mount DPAK

N-Channel 500V 5.6A (Tc) 90W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
500V 5.6A DPAK MOSFET Transistor
278-STD6NK50ZT4
500V 5.6A DPAK MOSFET Transistor 278-STD6NK50ZT4
500V 5.6A N-CH MOSFET, 1.2R RdsOn, DPAK, SuperMESH Product overview: STD6NK50ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD6NK50ZT4 can be used for catalog matching and distributor lookup.

500V 5.6A N-CH MOSFET, 1.2R RdsOn, DPAK, SuperMESH Product overview: STD6NK50ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD6NK50ZT4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD6NK50ZT4 - 031158-STD6NK50ZT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD6NK50ZT4
031158-STD6NK50ZT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD6NK50ZT4 031158-STD6NK50ZT4
Manufacturer: STMicroelectronics Win Source Part Number: 031158-STD6NK50ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Family Name: STD6NK50Z Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 5.6A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 24.6nC @ 10V Max Input Capacitance: 690pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 2.8A, 10V Alternative Parts (Cross-Reference): TK5P53D(TE16L1,NQ); TK6P53D; TK5P53D; TK5P53D(T6RSS-Q); Introduction Date: October 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 031158-STD6NK50ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Family Name: STD6NK50Z
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 5.6A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 24.6nC @ 10V
Max Input Capacitance: 690pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 2.8A, 10V
Alternative Parts (Cross-Reference): TK5P53D(TE16L1,NQ); TK6P53D; TK5P53D; TK5P53D(T6RSS-Q);
Introduction Date: October 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Trans MOSFET N-CH 500V 5.6A 3-Pin(2+Tab) DPAK T/R - 761-STD6NK50ZT4 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 500V 5.6A 3-Pin(2+Tab) DPAK T/R
761-STD6NK50ZT4
Trans MOSFET N-CH 500V 5.6A 3-Pin(2+Tab) DPAK T/R 761-STD6NK50ZT4
Trans MOSFET N-CH 500V 5.6A 3-Pin(2+Tab) DPAK T/R

Trans MOSFET N-CH 500V 5.6A 3-Pin(2+Tab) DPAK T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD6NK50ZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD6NK50ZT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD6NK50ZT4
MOSFET N-CH 500V 5.6A DPAK

MOSFET N-CH 500V 5.6A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N Ch 500V 0.98 OHM 5.6A

MOSFET N Ch 500V 0.98 OHM 5.6A

Buy Now Datasheet
N Ch Power Mosfet, Supermesh, 500V, 5.6A, Dpak; Channel Type Stmicroelectronics - 57P0805 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Power Mosfet, Supermesh, 500V, 5.6A, Dpak; Channel Type Stmicroelectronics
57P0805
N Ch Power Mosfet, Supermesh, 500V, 5.6A, Dpak; Channel Type Stmicroelectronics 57P0805
N CH POWER MOSFET, SuperMESH, 500V, 5.6A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:5.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:90W RoHS Compliant: Yes

N CH POWER MOSFET, SuperMESH, 500V, 5.6A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:5.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:90W RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STD6NK50ZT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD6NK50ZT4
Single FETs, MOSFETs STD6NK50ZT4
MOSFET N-CH 500V 5.6A DPAK

MOSFET N-CH 500V 5.6A DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-6564-2-ND 278-STD6NK50ZT4 031158-STD6NK50ZT4 761-STD6NK50ZT4 STD6NK50ZT4 STD6NK50ZT4 57P0805 STD6NK50ZT4
Product Name Single FETs, MOSFETs 500V 5.6A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD6NK50ZT4 Trans MOSFET N-CH 500V 5.6A 3-Pin(2+Tab) DPAK T/R Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Ch Power Mosfet, Supermesh, 500V, 5.6A, Dpak; Channel Type Stmicroelectronics Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 90000 milliwatts 90000 milliwatts 90000 milliwatts 90000 milliwatts 90000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data