Texas Instruments High-Performance Analog PMIC - PMIC - Gate Drivers - UCC27424DGN UCC27424DGN

Description
Manufacturer: Texas Instruments Win Source Part Number: 081865-UCC27424DGN Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 4 V to 15 V Rise and Fall Time: 20ns, 15ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Signal Processing, Motor Drive & Control
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081865-UCC27424DGN Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 4 V to 15 V Rise and Fall Time: 20ns, 15ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Signal Processing, Motor Drive & Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27424DGN - 081865-UCC27424DGN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27424DGN
081865-UCC27424DGN
PMIC - PMIC - Gate Drivers - UCC27424DGN 081865-UCC27424DGN
Manufacturer: Texas Instruments Win Source Part Number: 081865-UCC27424DGN Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 4 V to 15 V Rise and Fall Time: 20ns, 15ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Signal Processing, Motor Drive & Control

Manufacturer: Texas Instruments
Win Source Part Number: 081865-UCC27424DGN
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4 V to 15 V
Rise and Fall Time: 20ns, 15ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Signal Processing, Motor Drive & Control

Buy Now Datasheet
 - UCC27424DGN - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDSO8

Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDSO8

Supplier's Site Datasheet
Dual 4A MOSFET Driver 8-HVSSOP -40 to 105 - 815-UCC27424DGN - Utmel Electronic Limited
Hong Kong, China
Dual 4A MOSFET Driver 8-HVSSOP -40 to 105
815-UCC27424DGN
Dual 4A MOSFET Driver 8-HVSSOP -40 to 105 815-UCC27424DGN
Dual 4A MOSFET Driver 8-HVSSOP -40 to 105

Dual 4A MOSFET Driver 8-HVSSOP -40 to 105

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 081865-UCC27424DGN UCC27424DGN 815-UCC27424DGN
Product Name PMIC - PMIC - Gate Drivers - UCC27424DGN Dual 4A MOSFET Driver 8-HVSSOP -40 to 105
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810020SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
FET, MOSFET Arrays - AUIRF7103Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
CSD19531KCS 100V, 6.4mOhm, TO-220 NexFET™ Power MOSFET - CSD19531KCS - Texas Instruments
Specs
V(BR)DSS 100 volts
IDSS 122000 milliamps
QG 38 nC
View Details
8 suppliers