Toshiba Electronics (UK) Ltd TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK40P03M1(T6RSS-Q) TK40P03M1(T6RSS-Q)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 796842-TK40P03M1(T6R SS-Q) Series: U-MOSVI-H Packaging: Reel package Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 40A (Ta) Family Name: TK40P03M1 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: DP Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.3V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 17.5nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1150pF @ 10V Vgs (Maximum): ±20V Rds On (Maximum) @ Id, Vgs: 10.8 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): STD40NF3LLT4; STD40NF03LT4; IPD14N03L; FDD6690A-NL; Introduction Date: September 08, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 796842-TK40P03M1(T6R SS-Q) Series: U-MOSVI-H Packaging: Reel package Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 40A (Ta) Family Name: TK40P03M1 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: DP Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.3V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 17.5nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1150pF @ 10V Vgs (Maximum): ±20V Rds On (Maximum) @ Id, Vgs: 10.8 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): STD40NF3LLT4; STD40NF03LT4; IPD14N03L; FDD6690A-NL; Introduction Date: September 08, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK40P03M1(T6RSS-Q) - 796842-TK40P03M1(T6RSS-Q) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK40P03M1(T6RSS-Q)
796842-TK40P03M1(T6RSS-Q)
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK40P03M1(T6RSS-Q) 796842-TK40P03M1(T6RSS-Q)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 796842-TK40P03M1(T6R SS-Q) Series: U-MOSVI-H Packaging: Reel package Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 40A (Ta) Family Name: TK40P03M1 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: DP Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.3V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 17.5nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1150pF @ 10V Vgs (Maximum): ±20V Rds On (Maximum) @ Id, Vgs: 10.8 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): STD40NF3LLT4; STD40NF03LT4; IPD14N03L; FDD6690A-NL; Introduction Date: September 08, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 796842-TK40P03M1(T6RSS-Q)
Series: U-MOSVI-H
Packaging: Reel package
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 40A (Ta)
Family Name: TK40P03M1
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: DP
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.3V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs: 17.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1150pF @ 10V
Vgs (Maximum): ±20V
Rds On (Maximum) @ Id, Vgs: 10.8 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): STD40NF3LLT4; STD40NF03LT4; IPD14N03L; FDD6690A-NL;
Introduction Date: September 08, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - TK40P03M1(T6RSS-Q)-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK40P03M1(T6RSS-Q)-ND
Single FETs, MOSFETs TK40P03M1(T6RSS-Q)-ND
N-Channel 30V 40A (Ta) Surface Mount D-Pak

N-Channel 30V 40A (Ta) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
30V 40A MOSFET Transistor
278-TK40P03M1(T6RSS-Q)
30V 40A MOSFET Transistor 278-TK40P03M1(T6RSS-Q)
MOSFET N-CH 30V 40A DP Product overview: TK40P03M1(T6RSS-Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK40P03M1(T6RSS- Q) can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 40A DP Product overview: TK40P03M1(T6RSS-Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK40P03M1(T6RSS-Q) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 30V 40A 3DP 2-7K1A - 4669-TK40P03M1(T6RSS-Q) - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 40A 3DP 2-7K1A
4669-TK40P03M1(T6RSS-Q)
MOSFET N-CH 30V 40A 3DP 2-7K1A 4669-TK40P03M1(T6RSS-Q)
MOSFET N-CH 30V 40A 3DP 2-7K1A

MOSFET N-CH 30V 40A 3DP 2-7K1A

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK40P03M1(T6RSS-Q) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK40P03M1(T6RSS-Q)
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK40P03M1(T6RSS-Q)
MOSFET N-CH 30V 40A DP

MOSFET N-CH 30V 40A DP

Supplier's Site
MOSFET N-ch 30V 40A DP

MOSFET N-ch 30V 40A DP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 796842-TK40P03M1(T6RSS-Q) TK40P03M1(T6RSS-Q)-ND 278-TK40P03M1(T6RSS-Q) 4669-TK40P03M1(T6RSS-Q) TK40P03M1(T6RSS-Q) TK40P03M1(T6RSS-Q)
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK40P03M1(T6RSS-Q) Single FETs, MOSFETs 30V 40A MOSFET Transistor MOSFET N-CH 30V 40A 3DP 2-7K1A Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data