Toshiba Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K335R,LF(T SSM3K335R,LF(T

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 838831-SSM3K335R,LF( T Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 838831-SSM3K335R,LF( T Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K335R,LF(T - 838831-SSM3K335R,LF(T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K335R,LF(T
838831-SSM3K335R,LF(T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K335R,LF(T 838831-SSM3K335R,LF(T
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 838831-SSM3K335R,LF( T Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 838831-SSM3K335R,LF(T
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 6A MOSFET Transistor
278-SSM3K335R,LF(T
30V 6A MOSFET Transistor 278-SSM3K335R,LF(T
Trans MOSFET N-CH Si 30V 6A 3-Pin SOT-23F T/R Product overview: SSM3K335R,LF(T from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K335R,LF(T can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 30V 6A 3-Pin SOT-23F T/R Product overview: SSM3K335R,LF(T from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K335R,LF(T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SSM3K335R,LF(T - Rochester Electronics
Newburyport, MA, United States
Small Low ON resistance MOSFETs

Small Low ON resistance MOSFETs

Supplier's Site
Transistors SSM3K335R,LF(T
30V 6A 38mΩ@10V,4A 1W 2.5V@100uA 1 N-Channel SOT-23F MOSFETs ROHS

30V 6A 38mΩ@10V,4A 1W 2.5V@100uA 1 N-Channel SOT-23F MOSFETs ROHS

Supplier's Site
Mosfet, N-Ch, 30V, 6A, Sot-23F Rohs Compliant Toshiba - 09AK7975 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 6A, Sot-23F Rohs Compliant Toshiba
09AK7975
Mosfet, N-Ch, 30V, 6A, Sot-23F Rohs Compliant Toshiba 09AK7975
MOSFET, N-CH, 30V, 6A, SOT-23F ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 6A, SOT-23F ROHS COMPLIANT: YES

Supplier's Site
N-Channel 30V 6A 2.5V @ 100uA 38mΩ @ 4A,10V 1W SOT-23F MOSFET RoHS - 4669-SSM3K335R,LF(T - Utmel Electronic Limited
Hong Kong, China
N-Channel 30V 6A 2.5V @ 100uA 38mΩ @ 4A,10V 1W SOT-23F MOSFET RoHS
4669-SSM3K335R,LF(T
N-Channel 30V 6A 2.5V @ 100uA 38mΩ @ 4A,10V 1W SOT-23F MOSFET RoHS 4669-SSM3K335R,LF(T
N-Channel 30V 6A 2.5V @ 100uA 38mΩ @ 4A,10V 1W SOT-23F MOSFET RoHS

N-Channel 30V 6A 2.5V @ 100uA 38mΩ @ 4A,10V 1W SOT-23F MOSFET RoHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 838831-SSM3K335R,LF(T 278-SSM3K335R,LF(T SSM3K335R,LF(T SSM3K335R,LF(T 09AK7975 4669-SSM3K335R,LF(T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K335R,LF(T 30V 6A MOSFET Transistor Transistors Mosfet, N-Ch, 30V, 6A, Sot-23F Rohs Compliant Toshiba N-Channel 30V 6A 2.5V @ 100uA 38mΩ @ 4A,10V 1W SOT-23F MOSFET RoHS
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
PD 2000 milliwatts 1000 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110904SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD85312Q3E Dual 20-V N-Channel NexFET? Power MOSFETs, CSD85312Q3E - CSD85312Q3E - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 20 volts
rDS(on) 0.0140 ohms
View Details
8 suppliers
Single FETs, MOSFETs - 64-9144TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric ST
View Details
2 suppliers
MOSFETs - 1694151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details