STMicroelectronics, Inc. Single IGBTs STGW38IH130D

Description
IGBT 1300V 63A 250W Through Hole TO-247 Long Leads
Request a Quote Datasheet
Description
IGBT 1300V 63A 250W Through Hole TO-247 Long Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-10001-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-10001-5-ND
Single IGBTs 497-10001-5-ND
IGBT 1300V 63A 250W Through Hole TO-247 Long Leads

IGBT 1300V 63A 250W Through Hole TO-247 Long Leads

Buy Now Datasheet
Singapore, Singapore
1300V 63A IGBT Transistor
279-STGW38IH130D
1300V 63A IGBT Transistor 279-STGW38IH130D
IGBT N-CH 1300V 63A TO-247 Transistor Product overview: STGW38IH130D from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300V, 63A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1300V, 63A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW38IH130D can be used for catalog matching and distributor lookup.

IGBT N-CH 1300V 63A TO-247 Transistor Product overview: STGW38IH130D from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300V, 63A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1300V, 63A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW38IH130D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGW38IH130D - 212284-STGW38IH130D - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW38IH130D
212284-STGW38IH130D
IGBTs - Single - STGW38IH130D 212284-STGW38IH130D
Manufacturer: STMicroelectronics Win Source Part Number: 212284-STGW38IH130D Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 127nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Long Leads Maximum Current Collector: 63A VCEO Maximum Collector-Emitter Breakdown Voltage: 1300V Maximum Power Dissipation: 250W Pulsed Collector Current: 125A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 20A Total Switching Energy(Ets): 3.4mJ (off) Turn-on and Turn-off delay time: -/284ns Testing Conditions: 960V, 20A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212284-STGW38IH130D
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 127nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 Long Leads
Maximum Current Collector: 63A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1300V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 125A
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 20A
Total Switching Energy(Ets): 3.4mJ (off)
Turn-on and Turn-off delay time: -/284ns
Testing Conditions: 960V, 20A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW38IH130D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW38IH130D
Discrete Semiconductor Products - Transistors - IGBTs STGW38IH130D
IGBT 1300V 63A 250W TO247

IGBT 1300V 63A 250W TO247

Supplier's Site
Trans IGBT Chip N-CH 1.3KV 63A 3-Pin(3+Tab) TO-247 Tube - 761-STGW38IH130D - Utmel Electronic Limited
Hong Kong, China
Trans IGBT Chip N-CH 1.3KV 63A 3-Pin(3+Tab) TO-247 Tube
761-STGW38IH130D
Trans IGBT Chip N-CH 1.3KV 63A 3-Pin(3+Tab) TO-247 Tube 761-STGW38IH130D
Trans IGBT Chip N-CH 1.3KV 63A 3-Pin(3+Tab) TO-247 Tube

Trans IGBT Chip N-CH 1.3KV 63A 3-Pin(3+Tab) TO-247 Tube

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-10001-5-ND 279-STGW38IH130D 212284-STGW38IH130D STGW38IH130D 761-STGW38IH130D
Product Name Single IGBTs 1300V 63A IGBT Transistor IGBTs - Single - STGW38IH130D Discrete Semiconductor Products - Transistors - IGBTs Trans IGBT Chip N-CH 1.3KV 63A 3-Pin(3+Tab) TO-247 Tube
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 Long Leads
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
PD 250000 milliwatts 250000 milliwatts 250000 milliwatts
VCE(on) 2.8 volts 2.1 volts
Unlock Full Specs
to access all available technical data