Vishay Precision Group Single FETs, MOSFETs SUD25N15-52-E3

Description
N-Channel 150V 25A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 150V 25A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUD25N15-52-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD25N15-52-E3DKR-ND
Single FETs, MOSFETs SUD25N15-52-E3DKR-ND
N-Channel 150V 25A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

N-Channel 150V 25A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD25N15-52-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD25N15-52-E3TR-ND
Single FETs, MOSFETs SUD25N15-52-E3TR-ND
N-Channel 150V 25A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

N-Channel 150V 25A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD25N15-52-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD25N15-52-E3CT-ND
Single FETs, MOSFETs SUD25N15-52-E3CT-ND
N-Channel 150V 25A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

N-Channel 150V 25A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
N-Channel 150V 25A TO-252 MOSFET Transistor
278-SUD25N15-52-E3
N-Channel 150V 25A TO-252 MOSFET Transistor 278-SUD25N15-52-E3
N-Channel MOSFET, 150V, 25A, 52mR RdsOn, TO-252 Product overview: SUD25N15-52-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 25A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 25A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD25N15-52-E3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 150V, 25A, 52mR RdsOn, TO-252 Product overview: SUD25N15-52-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 25A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 25A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD25N15-52-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD25N15-52-E3 - 031609-SUD25N15-52-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD25N15-52-E3
031609-SUD25N15-52-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD25N15-52-E3 031609-SUD25N15-52-E3
Manufacturer: Vishay Win Source Part Number: 031609-SUD25N15-52-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 136W (Tc) Family Name: SUD25N15-52 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 25A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1725pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 52 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): FDD2572-F085; FDD2572_NL; FDD2572-Q; IPD530N15N3 G; Introduction Date: January 02, 2002 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 031609-SUD25N15-52-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 136W (Tc)
Family Name: SUD25N15-52
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 25A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 1725pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 52 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): FDD2572-F085; FDD2572_NL; FDD2572-Q; IPD530N15N3 G;
Introduction Date: January 02, 2002
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFET N-CH 150V 25A TO252 - 880-SUD25N15-52-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 150V 25A TO252
880-SUD25N15-52-E3
MOSFET N-CH 150V 25A TO252 880-SUD25N15-52-E3
MOSFET N-CH 150V 25A TO252

MOSFET N-CH 150V 25A TO252

Supplier's Site
Single FETs, MOSFETs - SUD25N15-52-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUD25N15-52-E3
Single FETs, MOSFETs SUD25N15-52-E3
MOSFET N-CH 150V 25A TO252

MOSFET N-CH 150V 25A TO252

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 150V 25A 136W 52mohm @ 10V

MOSFET 150V 25A 136W 52mohm @ 10V

Buy Now Datasheet
Mosfet, N-Ch, 150V, 25A, 175Deg C, 100W; Channel Type Vishay - 62M0213 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 25A, 175Deg C, 100W; Channel Type Vishay
62M0213
Mosfet, N-Ch, 150V, 25A, 175Deg C, 100W; Channel Type Vishay 62M0213
MOSFET, N-CH, 150V, 25A, 175DEG C, 100W; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 150V, 25A, 175DEG C, 100W; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD25N15-52-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD25N15-52-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD25N15-52-E3
MOSFET N-CH 150V 25A TO252

MOSFET N-CH 150V 25A TO252

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SUD25N15-52-E3DKR-ND 278-SUD25N15-52-E3 031609-SUD25N15-52-E3 880-SUD25N15-52-E3 SUD25N15-52-E3 SUD25N15-52-E3 62M0213 SUD25N15-52-E3
Product Name Single FETs, MOSFETs N-Channel 150V 25A TO-252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD25N15-52-E3 MOSFET N-CH 150V 25A TO252 Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 150V, 25A, 175Deg C, 100W; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 100000 milliwatts 3000 to 136000 milliwatts 3000 milliwatts 3000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data