Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Power Switch/Driver 1:1 NPN 500mA 16-SOIC
High-Voltage, High-Current Darlington Transistor Array 16-SOIC -40 to 105
Darlington Transistors HiVltg Hi-Crnt Darl Transistor Array
SOIC-16 Darlington Transistor Arrays ROHS
| DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Darlington Transistors | Darlington Transistors |
| Product Number | 296-15407-1-ND | 815-ULN2003AIDR | ULN2003AIDR | ULN2003AIDR |
| Product Name | Bipolar Transistor Arrays | High-Voltage, High-Current Darlington Transistor Array 16-SOIC -40 to 105 | Darlington Transistors | Triode/MOS Tube/Transistor >> Darlington Transistor Arrays |
| Polarity | NPN | NPN; NPN | ||
| Package Type | "16-SOIC (0.154"", 3.90mm Width)" | |||
| Transistor Technology / Material | SILICON | |||
| VCEO | 50 volts |