STMicroelectronics, Inc. Single FETs, MOSFETs STD4NK80Z-1

Description
N-Channel 800V 3A (Tc) 80W (Tc) Through Hole TO-251 (IPAK)
Request a Quote Datasheet
Description
N-Channel 800V 3A (Tc) 80W (Tc) Through Hole TO-251 (IPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STD4NK80Z-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD4NK80Z-1-ND
Single FETs, MOSFETs 497-STD4NK80Z-1-ND
N-Channel 800V 3A (Tc) 80W (Tc) Through Hole TO-251 (IPAK)

N-Channel 800V 3A (Tc) 80W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
Singapore, Singapore
N-Channel 800 V 2.7 Ohm 3 A MOSFET Transistor
278-STD4NK80Z-1
N-Channel 800 V 2.7 Ohm 3 A MOSFET Transistor 278-STD4NK80Z-1
N-channel 800 V, 2.7 Ohm typ., 3 A SuperMESH Power MOSFET in an IPAK package Product overview: STD4NK80Z-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 2.7 Ohm, 3 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 2.7 Ohm, 3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4NK80Z-1 can be used for catalog matching and distributor lookup.

N-channel 800 V, 2.7 Ohm typ., 3 A SuperMESH Power MOSFET in an IPAK package Product overview: STD4NK80Z-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 2.7 Ohm, 3 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 2.7 Ohm, 3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4NK80Z-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4NK80Z-1 - 066319-STD4NK80Z-1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4NK80Z-1
066319-STD4NK80Z-1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4NK80Z-1 066319-STD4NK80Z-1
Manufacturer: STMicroelectronics Win Source Part Number: 066319-STD4NK80Z-1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 80W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 3A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 22.5nC @ 10V Max Input Capacitance: 575pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.5 Ohm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066319-STD4NK80Z-1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 3A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 22.5nC @ 10V
Max Input Capacitance: 575pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.5 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD4NK80Z-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD4NK80Z-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD4NK80Z-1
MOSFET N-CH 800V 3A IPAK

MOSFET N-CH 800V 3A IPAK

Supplier's Site
MOSFET N-CH 800V 3A IPAK - 761-STD4NK80Z-1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 800V 3A IPAK
761-STD4NK80Z-1
MOSFET N-CH 800V 3A IPAK 761-STD4NK80Z-1
MOSFET N-CH 800V 3A IPAK

MOSFET N-CH 800V 3A IPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch, 800V-3ohms Zener SuperMESH 3A

MOSFET N-Ch, 800V-3ohms Zener SuperMESH 3A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-STD4NK80Z-1-ND 278-STD4NK80Z-1 066319-STD4NK80Z-1 STD4NK80Z-1 761-STD4NK80Z-1 STD4NK80Z-1
Product Name Single FETs, MOSFETs N-Channel 800 V 2.7 Ohm 3 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4NK80Z-1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 800V 3A IPAK MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak TO-251-3 Short Leads, IPak, TO-251AA
PD 80000 milliwatts 80000 milliwatts 80000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 800 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFSL4010-313TRL - Acme Chip Technology Co., Limited
Specs
Package Type 9575 pF @ 50 V
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details