Toshiba Electronics (UK) Ltd Single FETs, MOSFETs TK20A60W,S5VX

Description
N-Channel 600V 20A (Ta) 45W (Tc) Through Hole TO-220SIS
Request a Quote Datasheet
Description
N-Channel 600V 20A (Ta) 45W (Tc) Through Hole TO-220SIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TK20A60WS5VX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK20A60WS5VX-ND
Single FETs, MOSFETs TK20A60WS5VX-ND
N-Channel 600V 20A (Ta) 45W (Tc) Through Hole TO-220SIS

N-Channel 600V 20A (Ta) 45W (Tc) Through Hole TO-220SIS

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK20A60W,S5VX - 1107421-TK20A60W,S5VX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK20A60W,S5VX
1107421-TK20A60W,S5VX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK20A60W,S5VX 1107421-TK20A60W,S5VX
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1107421-TK20A60W,S5V X Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 20A (Ta) Gate-Source Threshold Voltage: 3.7V @ 1mA Max Gate Charge: 48nC @ 10V Max Input Capacitance: 1680pF @ 300V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 155 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1107421-TK20A60W,S5VX
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20A (Ta)
Gate-Source Threshold Voltage: 3.7V @ 1mA
Max Gate Charge: 48nC @ 10V
Max Input Capacitance: 1680pF @ 300V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 155 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 20A MOSFET Transistor
278-TK20A60W,S5VX
600V 20A MOSFET Transistor 278-TK20A60W,S5VX
MOSFET N-CH 600V 20A TO220SIS Product overview: TK20A60W,S5VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK20A60W,S5VX can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 20A TO220SIS Product overview: TK20A60W,S5VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK20A60W,S5VX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK20A60W,S5VX - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK20A60W,S5VX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK20A60W,S5VX
MOSFET N-CH 600V 20A TO220SIS

MOSFET N-CH 600V 20A TO220SIS

Supplier's Site
MOSFET N-Ch DTMOSIV 600 V 165W 1680pF 20A - 4669-TK20A60W,S5VX - Utmel Electronic Limited
Hong Kong, China
MOSFET N-Ch DTMOSIV 600 V 165W 1680pF 20A
4669-TK20A60W,S5VX
MOSFET N-Ch DTMOSIV 600 V 165W 1680pF 20A 4669-TK20A60W,S5VX
MOSFET N-Ch DTMOSIV 600 V 165W 1680pF 20A

MOSFET N-Ch DTMOSIV 600 V 165W 1680pF 20A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number TK20A60WS5VX-ND 1107421-TK20A60W,S5VX 278-TK20A60W,S5VX TK20A60W,S5VX 4669-TK20A60W,S5VX
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK20A60W,S5VX 600V 20A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-Ch DTMOSIV 600 V 165W 1680pF 20A
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220SIS Tube 10V
V(BR)DSS 600 volts 600 volts
PD 45000 milliwatts 45 milliwatts 45000 milliwatts
Unlock Full Specs
to access all available technical data