Microchip Technology, Inc. FETs - Single - VN2450N8-G VN2450N8-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1279485-VN2450N8-G Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-243AA (SOT-89) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.supertex.com Manufacturer Package: TO-243AA Power Dissipation (Maximum): 1.6W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 250mA Rds On (Maximum) at Id, Vgs: 13Ohm at 400mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 1mA Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 150pF at 25V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1279485-VN2450N8-G Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-243AA (SOT-89) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.supertex.com Manufacturer Package: TO-243AA Power Dissipation (Maximum): 1.6W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 250mA Rds On (Maximum) at Id, Vgs: 13Ohm at 400mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 1mA Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 150pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - VN2450N8-G - 1279485-VN2450N8-G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - VN2450N8-G
1279485-VN2450N8-G
FETs - Single - VN2450N8-G 1279485-VN2450N8-G
Manufacturer: Microchip Technology Win Source Part Number: 1279485-VN2450N8-G Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-243AA (SOT-89) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.supertex.com Manufacturer Package: TO-243AA Power Dissipation (Maximum): 1.6W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 250mA Rds On (Maximum) at Id, Vgs: 13Ohm at 400mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 1mA Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 150pF at 25V

Manufacturer: Microchip Technology
Win Source Part Number: 1279485-VN2450N8-G
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-243AA (SOT-89)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: TO-243AA
Power Dissipation (Maximum): 1.6W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 250mA
Rds On (Maximum) at Id, Vgs: 13Ohm at 400mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 1mA
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 150pF at 25V

Buy Now
Single FETs, MOSFETs - VN2450N8-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN2450N8-GDKR-ND
Single FETs, MOSFETs VN2450N8-GDKR-ND
N-Channel 500V 250mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 500V 250mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - VN2450N8-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN2450N8-GCT-ND
Single FETs, MOSFETs VN2450N8-GCT-ND
N-Channel 500V 250mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 500V 250mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - VN2450N8-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN2450N8-GTR-ND
Single FETs, MOSFETs VN2450N8-GTR-ND
N-Channel 500V 250mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 500V 250mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Singapore, Singapore
500V 250MA MOSFET Transistor
278-VN2450N8-G
500V 250MA MOSFET Transistor 278-VN2450N8-G
MOSFET N-CH 500V 250MA TO243AA Product overview: VN2450N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN2450N8-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 250MA TO243AA Product overview: VN2450N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN2450N8-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 500V 13Ohm

MOSFET 500V 13Ohm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VN2450N8-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VN2450N8-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VN2450N8-G
MOSFET N-CH 500V 250MA TO243AA

MOSFET N-CH 500V 250MA TO243AA

Supplier's Site
Mosfet; N-channel Enhancement-mode; 500V; 13 OHM3 SOT-89T/R - 536-VN2450N8-G - Utmel Electronic Limited
Hong Kong, China
Mosfet; N-channel Enhancement-mode; 500V; 13 OHM3 SOT-89T/R
536-VN2450N8-G
Mosfet; N-channel Enhancement-mode; 500V; 13 OHM3 SOT-89T/R 536-VN2450N8-G
Mosfet; N-channel Enhancement-mode; 500V; 13 OHM3 SOT-89T/R

Mosfet; N-channel Enhancement-mode; 500V; 13 OHM3 SOT-89T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1279485-VN2450N8-G VN2450N8-GDKR-ND 278-VN2450N8-G VN2450N8-G VN2450N8-G 536-VN2450N8-G
Product Name FETs - Single - VN2450N8-G Single FETs, MOSFETs 500V 250MA MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet; N-channel Enhancement-mode; 500V; 13 OHM3 SOT-89T/R
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 500 volts 500 volts 500 volts
PD 1600 milliwatts 1.6 milliwatts 1600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805 - 1020714-AUIRF3805 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 300000 milliwatts
View Details
7 suppliers