Manufacturer: Microchip Technology
Win Source Part Number: 038454-TC4427ACOA
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 25ns, 25ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
1.5A DUAL MOSFET DRVR, TD MATCH, SOIC-8
MICROCHIP - TC4427ACOA - MOSFET DRIVER, LOW-SIDE, SOIC-8
| Win Source Electronics | Allied Electronics, Inc. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 038454-TC4427ACOA | 70046912 | 536-TC4427ACOA |
| Product Name | PMIC - PMIC - Gate Drivers - TC4427ACOA | 1.5A DUAL MOSFET DRVR, TD MATCH, SOIC-8 | MICROCHIP - TC4427ACOA - MOSFET DRIVER, LOW-SIDE, SOIC-8 |
| Polarity | N-Channel; P-Channel | ||
| TJ | 0.0 to 150 C (32 to 302 F) | 0.0 to 150 C (32 to 302 F) | |
| Package Type | SOT3; 8-SOIC |