ROHM Semiconductor USA, LLC 60V 0.25A MOSFET Transistor UM6K31NTN

Description
MOSFET 2N-CH 60V 0.25A UMT6 Product overview: UM6K31NTN from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.25A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UM6K31NTN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 0.25A UMT6 Product overview: UM6K31NTN from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.25A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UM6K31NTN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.25A MOSFET Transistor
289-UM6K31NTN
60V 0.25A MOSFET Transistor 289-UM6K31NTN
MOSFET 2N-CH 60V 0.25A UMT6 Product overview: UM6K31NTN from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.25A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UM6K31NTN can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 0.25A UMT6 Product overview: UM6K31NTN from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.25A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UM6K31NTN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UM6K31NTN - 035974-UM6K31NTN - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UM6K31NTN
035974-UM6K31NTN
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UM6K31NTN 035974-UM6K31NTN
Manufacturer: Rohm Semiconductor Win Source Part Number: 035974-UM6K31NTN Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate, 2.5V Drive Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UMT6 Maximum Power Dissipation: 150mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 250mA Gate-Source Threshold Voltage: 2.3V @ 1mA Max Input Capacitance: 15pF @ 25V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 250mA, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 035974-UM6K31NTN
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate, 2.5V Drive
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT6
Maximum Power Dissipation: 150mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 250mA
Gate-Source Threshold Voltage: 2.3V @ 1mA
Max Input Capacitance: 15pF @ 25V
Maximum Rds On at Id,Vgs: 2.4 Ohm @ 250mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FET, MOSFET Arrays - UM6K31NTNCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
UM6K31NTNCT-ND
FET, MOSFET Arrays UM6K31NTNCT-ND
Mosfet Array 2 N-Channel (Dual) 60V 250mA 150mW Surface Mount UMT6

Mosfet Array 2 N-Channel (Dual) 60V 250mA 150mW Surface Mount UMT6

Buy Now Datasheet
FET, MOSFET Arrays - UM6K31NTNDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
UM6K31NTNDKR-ND
FET, MOSFET Arrays UM6K31NTNDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 250mA 150mW Surface Mount UMT6

Mosfet Array 2 N-Channel (Dual) 60V 250mA 150mW Surface Mount UMT6

Buy Now Datasheet
FET, MOSFET Arrays - UM6K31NTNTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
UM6K31NTNTR-ND
FET, MOSFET Arrays UM6K31NTNTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 250mA 150mW Surface Mount UMT6

Mosfet Array 2 N-Channel (Dual) 60V 250mA 150mW Surface Mount UMT6

Buy Now Datasheet
Mosfet, Dual N-Ch, 60V, Sot-363; Transistor Polarity Rohm - 10AC9328 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 60V, Sot-363; Transistor Polarity Rohm
10AC9328
Mosfet, Dual N-Ch, 60V, Sot-363; Transistor Polarity Rohm 10AC9328
MOSFET, DUAL N-CH, 60V, SOT-363; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:250mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):1.7ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.3V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 60V, SOT-363; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:250mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):1.7ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET 2N-CH 60V 0.25A UMT6 - 687-UM6K31NTN - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 60V 0.25A UMT6
687-UM6K31NTN
MOSFET 2N-CH 60V 0.25A UMT6 687-UM6K31NTN
MOSFET 2N-CH 60V 0.25A UMT6

MOSFET 2N-CH 60V 0.25A UMT6

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UM6K31NTN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UM6K31NTN
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UM6K31NTN
MOSFET 2N-CH 60V 0.25A UMT6

MOSFET 2N-CH 60V 0.25A UMT6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Trans MOSFET N-CH 60V 0.25A

MOSFET Trans MOSFET N-CH 60V 0.25A

Buy Now Datasheet
FET, MOSFET Arrays - UM6K31NTN - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
UM6K31NTN
FET, MOSFET Arrays UM6K31NTN
MOSFET 2N-CH 60V 0.25A UMT6

MOSFET 2N-CH 60V 0.25A UMT6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-UM6K31NTN 035974-UM6K31NTN UM6K31NTNCT-ND 10AC9328 687-UM6K31NTN UM6K31NTN UM6K31NTN UM6K31NTN
Product Name 60V 0.25A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - UM6K31NTN FET, MOSFET Arrays Mosfet, Dual N-Ch, 60V, Sot-363; Transistor Polarity Rohm MOSFET 2N-CH 60V 0.25A UMT6 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 2.50E-4 kS
PD 150 milliwatts 150 milliwatts 150 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data