STMicroelectronics, Inc. Single FETs, MOSFETs STP20NF20

Description
N-Channel 200V 18A (Tc) 110W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 200V 18A (Tc) 110W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-5812-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5812-5-ND
Single FETs, MOSFETs 497-5812-5-ND
N-Channel 200V 18A (Tc) 110W (Tc) Through Hole TO-220

N-Channel 200V 18A (Tc) 110W (Tc) Through Hole TO-220

Buy Now Datasheet
MOSFETs - 7610061 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610061
MOSFETs 7610061
MOSFET N-Channel 200V 18A TO220

MOSFET N-Channel 200V 18A TO220

Supplier's Site
MOSFETs - 7610061P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610061P
MOSFETs 7610061P
MOSFET N-Channel 200V 18A TO220

MOSFET N-Channel 200V 18A TO220

Supplier's Site
MOSFETs - 1687497 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687497
MOSFETs 1687497
MOSFET N-Channel 200V 18A TO220

MOSFET N-Channel 200V 18A TO220

Supplier's Site
Singapore, Singapore
200V 18A TO-220 MOSFET Transistor
278-STP20NF20
200V 18A TO-220 MOSFET Transistor 278-STP20NF20
200V 18A N-CH MOSFET TO-220, 125mR Rds(on) Product overview: STP20NF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP20NF20 can be used for catalog matching and distributor lookup.

200V 18A N-CH MOSFET TO-220, 125mR Rds(on) Product overview: STP20NF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP20NF20 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NF20 - 053922-STP20NF20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NF20
053922-STP20NF20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NF20 053922-STP20NF20
Manufacturer: STMicroelectronics Win Source Part Number: 053922-STP20NF20 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 940pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 125 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): IRFB31N20DPBF; STP40NF20; STP30NF20; STP20NF20; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053922-STP20NF20
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 940pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 125 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): IRFB31N20DPBF; STP40NF20; STP30NF20; STP20NF20;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, N, To-220; Channel Type Stmicroelectronics - 59M2208 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, To-220; Channel Type Stmicroelectronics
59M2208
Mosfet, N, To-220; Channel Type Stmicroelectronics 59M2208
MOSFET, N, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:90W; MSL:-RoHS Compliant: Yes

MOSFET, N, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:90W; MSL:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP20NF20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP20NF20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP20NF20
MOSFET N-CH 200V 18A TO220AB

MOSFET N-CH 200V 18A TO220AB

Supplier's Site
Trans MOSFET N-CH 200V 18A 3-Pin(3+Tab) TO-220FP Tube - 761-STP20NF20 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 200V 18A 3-Pin(3+Tab) TO-220FP Tube
761-STP20NF20
Trans MOSFET N-CH 200V 18A 3-Pin(3+Tab) TO-220FP Tube 761-STP20NF20
Trans MOSFET N-CH 200V 18A 3-Pin(3+Tab) TO-220FP Tube

Trans MOSFET N-CH 200V 18A 3-Pin(3+Tab) TO-220FP Tube

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Low charge STripFET

MOSFET Low charge STripFET

Buy Now Datasheet
Single FETs, MOSFETs - STP20NF20 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP20NF20
Single FETs, MOSFETs STP20NF20
MOSFET N-CH 200V 18A TO220AB

MOSFET N-CH 200V 18A TO220AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-5812-5-ND 7610061 7610061P 278-STP20NF20 053922-STP20NF20 59M2208 STP20NF20 761-STP20NF20 STP20NF20 STP20NF20
Product Name Single FETs, MOSFETs MOSFETs MOSFETs 200V 18A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NF20 Mosfet, N, To-220; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 200V 18A 3-Pin(3+Tab) TO-220FP Tube MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; To-220 TO-220; TO-220 TO-220; SOT3; TO-220AB TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Number of units in IC 1 1
PD 110000 milliwatts 110000 milliwatts 90000 milliwatts 90000 milliwatts 110000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
250V 9.3A DPAK MOSFET Transistor - 278-AUIRFR4292TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 250 volts
View Details
7 suppliers