STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Single - ST13003D-K ST13003D-K

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935161-ST13003D-K Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 400 V 1.5 A - 40 W Through Hole SOT-32-3 Package: Bulk Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Family Name: ST13003 Categories: Discrete Semiconductor Products Case / Package: SOT-32-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: ST13003DK, 497-12531, -497-12531, ST13003D-K-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935161-ST13003D-K Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 400 V 1.5 A - 40 W Through Hole SOT-32-3 Package: Bulk Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Family Name: ST13003 Categories: Discrete Semiconductor Products Case / Package: SOT-32-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: ST13003DK, 497-12531, -497-12531, ST13003D-K-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ST13003D-K - 935161-ST13003D-K - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ST13003D-K
935161-ST13003D-K
TRANSISTORS - Transistors (BJT) - Single - ST13003D-K 935161-ST13003D-K
Manufacturer: STMicroelectronics Win Source Part Number: 935161-ST13003D-K Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 400 V 1.5 A - 40 W Through Hole SOT-32-3 Package: Bulk Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Family Name: ST13003 Categories: Discrete Semiconductor Products Case / Package: SOT-32-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: ST13003DK, 497-12531, -497-12531, ST13003D-K-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 935161-ST13003D-K
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 400 V 1.5 A - 40 W Through Hole SOT-32-3
Package: Bulk
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: ST13003
Categories: Discrete Semiconductor Products
Case / Package: SOT-32-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: ST13003DK, 497-12531, -497-12531, ST13003D-K-ND

Buy Now Datasheet
Single Bipolar Transistors - 497-12531-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-12531-ND
Single Bipolar Transistors 497-12531-ND
Bipolar (BJT) Transistor NPN 400V 1.5A 40W Through Hole SOT-32-3

Bipolar (BJT) Transistor NPN 400V 1.5A 40W Through Hole SOT-32-3

Buy Now Datasheet
Singapore, Singapore
1.5A 400V Bipolar Transistor
276-ST13003D-K
1.5A 400V Bipolar Transistor 276-ST13003D-K
1.5A, 400V, NPN, Si, POWER TRANSISTOR, TO-126, ROHS COMPLIANT PACKAGE-3 Product overview: ST13003D-K from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ST13003D-K can be used for catalog matching and distributor lookup.

1.5A, 400V, NPN, Si, POWER TRANSISTOR, TO-126, ROHS COMPLIANT PACKAGE-3 Product overview: ST13003D-K from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ST13003D-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ST13003D-K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ST13003D-K
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ST13003D-K
TRANS NPN 400V 1.5A SOT32-3

TRANS NPN 400V 1.5A SOT32-3

Supplier's Site
TRANS NPN 400V 1.5A SOT-32 - 761-ST13003D-K - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 400V 1.5A SOT-32
761-ST13003D-K
TRANS NPN 400V 1.5A SOT-32 761-ST13003D-K
TRANS NPN 400V 1.5A SOT-32

TRANS NPN 400V 1.5A SOT-32

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 935161-ST13003D-K 497-12531-ND 276-ST13003D-K ST13003D-K 761-ST13003D-K
Product Name TRANSISTORS - Transistors (BJT) - Single - ST13003D-K Single Bipolar Transistors 1.5A 400V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 400V 1.5A SOT-32
Polarity NPN NPN NPN NPN; NPN
Package Type SOT3; SOT-32-3 TO-225AA, TO-126-3 SOT-32-3
IC(max) 1500 milliamps 1500 milliamps
VCEO 400 volts 400 volts
Unlock Full Specs
to access all available technical data