Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD08P06-155L-E3 SUD08P06-155L-E3

Description
Manufacturer: Vishay Win Source Part Number: 120185-SUD08P06-155L -E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 8.4A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 450pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 155 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 120185-SUD08P06-155L -E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 8.4A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 450pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 155 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD08P06-155L-E3 - 120185-SUD08P06-155L-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD08P06-155L-E3
120185-SUD08P06-155L-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD08P06-155L-E3 120185-SUD08P06-155L-E3
Manufacturer: Vishay Win Source Part Number: 120185-SUD08P06-155L -E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 8.4A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 450pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 155 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 120185-SUD08P06-155L-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 8.4A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 450pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 155 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 8.4A TO252 MOSFET Transistor
278-SUD08P06-155L-E3
60V 8.4A TO252 MOSFET Transistor 278-SUD08P06-155L-E3
MOSFET P-CH 60V 8.4A TO252 Product overview: SUD08P06-155L-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8.4A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8.4A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD08P06-155L-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 8.4A TO252 Product overview: SUD08P06-155L-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8.4A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8.4A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD08P06-155L-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUD08P06-155L-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD08P06-155L-E3TR-ND
Single FETs, MOSFETs SUD08P06-155L-E3TR-ND
P-Channel 60V 8.4A (Tc) 2W (Ta), 25W (Tc) Surface Mount TO-252AA

P-Channel 60V 8.4A (Tc) 2W (Ta), 25W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD08P06-155L-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUD08P06-155L-E3
Single FETs, MOSFETs SUD08P06-155L-E3
MOSFET P-CH 60V 8.4A TO252

MOSFET P-CH 60V 8.4A TO252

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD08P06-155L-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD08P06-155L-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD08P06-155L-E3
MOSFET P-CH 60V 8.4A TO252

MOSFET P-CH 60V 8.4A TO252

Supplier's Site
MOSFET P-CH 60V 8.4A DPAK - 880-SUD08P06-155L-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 60V 8.4A DPAK
880-SUD08P06-155L-E3
MOSFET P-CH 60V 8.4A DPAK 880-SUD08P06-155L-E3
MOSFET P-CH 60V 8.4A DPAK

MOSFET P-CH 60V 8.4A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 120185-SUD08P06-155L-E3 278-SUD08P06-155L-E3 SUD08P06-155L-E3TR-ND SUD08P06-155L-E3 SUD08P06-155L-E3 880-SUD08P06-155L-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD08P06-155L-E3 60V 8.4A TO252 MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 60V 8.4A DPAK
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 60 volts 60 volts -60 volts
PD 2000 to 25000 milliwatts 2000 milliwatts 2000 milliwatts 2000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK); TO-252, (D-Pak) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 450 pF @ 25 V
Unlock Full Specs
to access all available technical data