Vishay Precision Group -60V -185mA SOT-23 MOSFET Transistor TP0610K-T1-GE3

Description
P-CH JFET, -60V, -185mA, SOT-23-3, 10R Product overview: TP0610K-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -185mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -185mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP0610K-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH JFET, -60V, -185mA, SOT-23-3, 10R Product overview: TP0610K-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -185mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -185mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP0610K-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-60V -185mA SOT-23 MOSFET Transistor
278-TP0610K-T1-GE3
-60V -185mA SOT-23 MOSFET Transistor 278-TP0610K-T1-GE3
P-CH JFET, -60V, -185mA, SOT-23-3, 10R Product overview: TP0610K-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -185mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -185mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP0610K-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH JFET, -60V, -185mA, SOT-23-3, 10R Product overview: TP0610K-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -185mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -185mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP0610K-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - TP0610K-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TP0610K-T1-GE3CT-ND
Single FETs, MOSFETs TP0610K-T1-GE3CT-ND
P-Channel 60V 185mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 60V 185mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - TP0610K-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TP0610K-T1-GE3DKR-ND
Single FETs, MOSFETs TP0610K-T1-GE3DKR-ND
P-Channel 60V 185mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 60V 185mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - TP0610K-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TP0610K-T1-GE3TR-ND
Single FETs, MOSFETs TP0610K-T1-GE3TR-ND
P-Channel 60V 185mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 60V 185mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP0610K-T1-GE3 - 033384-TP0610K-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP0610K-T1-GE3
033384-TP0610K-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP0610K-T1-GE3 033384-TP0610K-T1-GE3
Manufacturer: Vishay Win Source Part Number: 033384-TP0610K-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 350mW (Ta) Family Name: TP0610K Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 185mA (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 1.7nC @ 15V Max Input Capacitance: 23pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): BSS84PL6433HTMA1; BSS84PH6433XTMA1; BSS84PH6327; Introduction Date: July 24, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 033384-TP0610K-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 350mW (Ta)
Family Name: TP0610K
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 185mA (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 1.7nC @ 15V
Max Input Capacitance: 23pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): BSS84PL6433HTMA1; BSS84PH6433XTMA1; BSS84PH6327;
Introduction Date: July 24, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Portable Devices

Buy Now Datasheet
60V 185mA 6Ω@10V,500mA 350mW 3V@250uA P Channel SOT-23(SOT-23-3) MOSFETs ROHS - 17930-TP0610K-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
60V 185mA 6Ω@10V,500mA 350mW 3V@250uA P Channel SOT-23(SOT-23-3) MOSFETs ROHS
17930-TP0610K-T1-GE3
60V 185mA 6Ω@10V,500mA 350mW 3V@250uA P Channel SOT-23(SOT-23-3) MOSFETs ROHS 17930-TP0610K-T1-GE3
60V 185mA 6Ω@10V,500mA 350mW 3V@250uA P Channel SOT-23(SOT-23-3) MOSFETs ROHS

60V 185mA 6Ω@10V,500mA 350mW 3V@250uA P Channel SOT-23(SOT-23-3) MOSFETs ROHS

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
TP0610K-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs TP0610K-T1-GE3
60V 185mA 6Ω@10V,500mA 350mW 3V@250uA P Channel SOT-23 MOSFETs ROHS

60V 185mA 6Ω@10V,500mA 350mW 3V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TP0610K-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TP0610K-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TP0610K-T1-GE3
MOSFET P-CH 60V 185MA SOT23-3

MOSFET P-CH 60V 185MA SOT23-3

Supplier's Site
Mosfet, P Ch, 60V, 0.185A, Sot23; Transistor Polarity Vishay - 78Y9603 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, 60V, 0.185A, Sot23; Transistor Polarity Vishay
78Y9603
Mosfet, P Ch, 60V, 0.185A, Sot23; Transistor Polarity Vishay 78Y9603
MOSFET, P CH, 60V, 0.185A, SOT23; Transistor Polarity:P Channel; Continuous Drain Current Id:-185mA; Drain Source Voltage Vds:-60V; On Resistance Rds(on):10ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes

MOSFET, P CH, 60V, 0.185A, SOT23; Transistor Polarity:P Channel; Continuous Drain Current Id:-185mA; Drain Source Voltage Vds:-60V; On Resistance Rds(on):10ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -60V, 185Ma, To-236, Full Reel; Channel Type Vishay - 15R5322 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 185Ma, To-236, Full Reel; Channel Type Vishay
15R5322
P Channel Mosfet, -60V, 185Ma, To-236, Full Reel; Channel Type Vishay 15R5322
P CHANNEL MOSFET, -60V, 185mA, TO-236, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:185mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:350mW RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 185mA, TO-236, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:185mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:350mW RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - TP0610K-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TP0610K-T1-GE3
Single FETs, MOSFETs TP0610K-T1-GE3
MOSFET P-CH 60V 185MA SOT23-3

MOSFET P-CH 60V 185MA SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -60V Vds 20V Vgs SOT-23

MOSFET -60V Vds 20V Vgs SOT-23

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-TP0610K-T1-GE3 TP0610K-T1-GE3CT-ND 033384-TP0610K-T1-GE3 17930-TP0610K-T1-GE3 TP0610K-T1-GE3 TP0610K-T1-GE3 78Y9603 15R5322 TP0610K-T1-GE3 TP0610K-T1-GE3
Product Name -60V -185mA SOT-23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP0610K-T1-GE3 60V 185mA 6Ω@10V,500mA 350mW 3V@250uA P Channel SOT-23(SOT-23-3) MOSFETs ROHS Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P Ch, 60V, 0.185A, Sot23; Transistor Polarity Vishay P Channel Mosfet, -60V, 185Ma, To-236, Full Reel; Channel Type Vishay Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 350 milliwatts 350 milliwatts 350 milliwatts 350 milliwatts 350 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
V(BR)DSS 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data