Vishay Intertechnology, Inc. 30V Bipolar Transistor U291

Description
JFET N-CH 30V TO206AC Product overview: U291 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-U291 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFET N-CH 30V TO206AC Product overview: U291 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-U291 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V Bipolar Transistor - 288-U291 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V Bipolar Transistor
288-U291
30V Bipolar Transistor 288-U291
JFET N-CH 30V TO206AC Product overview: U291 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-U291 can be used for catalog matching and distributor lookup.

JFET N-CH 30V TO206AC Product overview: U291 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-U291 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs (Junction Field Effect) - U291 - 1275309-U291 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - U291
1275309-U291
JFETs (Junction Field Effect) - U291 1275309-U291
Manufacturer: Vishay Siliconix Win Source Part Number: 1275309-U291 Packaging: Tube Mounting Style: Through Hole Transistor Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 30V Resistance - RDS(On): 7 Ohms Categories: Discrete Semiconductor Products Supplier Device Package: TO-206AC (TO-52) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-206AC, TO-52-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Maximum Power: 500mW Input Capacitance (Ciss) (Maximum) at Vds: 160pF at 0V Current - Drain (Idss) at Vds (Vgs=0): 200mA at 10V Voltage - Cutoff (VGS off) at Id: 1.5V at 3nA

Manufacturer: Vishay Siliconix
Win Source Part Number: 1275309-U291
Packaging: Tube
Mounting Style: Through Hole
Transistor Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 30V
Resistance - RDS(On): 7 Ohms
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-206AC (TO-52)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-206AC, TO-52-3 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Input Capacitance (Ciss) (Maximum) at Vds: 160pF at 0V
Current - Drain (Idss) at Vds (Vgs=0): 200mA at 10V
Voltage - Cutoff (VGS off) at Id: 1.5V at 3nA

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
U291
Discrete Semiconductor Products - Transistors - JFETs U291
JFET N-CH 30V TO206AC

JFET N-CH 30V TO206AC

Supplier's Site
Trans JFET N-CH Si 3-Pin TO-52 - 880-U291 - Utmel Electronic Limited
Hong Kong, China
Trans JFET N-CH Si 3-Pin TO-52
880-U291
Trans JFET N-CH Si 3-Pin TO-52 880-U291
Trans JFET N-CH Si 3-Pin TO-52

Trans JFET N-CH Si 3-Pin TO-52

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors RF Transistors Transistors
Product Number 288-U291 1275309-U291 U291 880-U291
Product Name 30V Bipolar Transistor JFETs (Junction Field Effect) - U291 Discrete Semiconductor Products - Transistors - JFETs Trans JFET N-CH Si 3-Pin TO-52
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistor - BC847AQC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 45 volts
View Details
5 suppliers
Bipolar Transistors - 1219975 - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-line
Number of units in IC 1
View Details
Bipolar Transistor, General Purpose Transistor - BC846PN - Infineon Technologies AG
Specs
Polarity NPN/PNP (Dual); NPN; PNP
Package Type SOT363
Packing Method Tape Reel; TAPE & REEL
View Details