STMicroelectronics, Inc. Single IGBTs STGP3NC120HD

Description
IGBT 1200V 14A 75W Through Hole TO-220
Request a Quote Datasheet
Description
IGBT 1200V 14A 75W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-15806-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15806-5-ND
Single IGBTs 497-15806-5-ND
IGBT 1200V 14A 75W Through Hole TO-220

IGBT 1200V 14A 75W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
7 A 1200 V IGBT Transistor
279-STGP3NC120HD
7 A 1200 V IGBT Transistor 279-STGP3NC120HD
7 A, 1200 V very fast IGBT with ultrafast diode Product overview: STGP3NC120HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 A, 1200 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 7 A, 1200 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP3NC120HD can be used for catalog matching and distributor lookup.

7 A, 1200 V very fast IGBT with ultrafast diode Product overview: STGP3NC120HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 A, 1200 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 7 A, 1200 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP3NC120HD can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - STGP3NC120HD - 1103043-STGP3NC120HD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP3NC120HD
1103043-STGP3NC120HD
IGBTs - Single - STGP3NC120HD 1103043-STGP3NC120HD
Manufacturer: STMicroelectronics Win Source Part Number: 1103043-STGP3NC120HD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 51ns Input Type: Standard Gate Charge: 24nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 14A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 75W Pulsed Collector Current: 20A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 3A Total Switching Energy(Ets): 236μJ (on), 290μJ (off) Turn-on and Turn-off delay time: 15ns/118ns Testing Conditions: 800V, 3A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103043-STGP3NC120HD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 51ns
Input Type: Standard
Gate Charge: 24nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 14A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 75W
Pulsed Collector Current: 20A
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 3A
Total Switching Energy(Ets): 236μJ (on), 290μJ (off)
Turn-on and Turn-off delay time: 15ns/118ns
Testing Conditions: 800V, 3A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGP3NC120HD
IGBT Transistors STGP3NC120HD
IGBT Transistors 7A 1200 V Very Fast IGBT Power Bipolar

IGBT Transistors 7A 1200 V Very Fast IGBT Power Bipolar

Buy Now Datasheet
Trans IGBT Chip N-CH 1.2KV 14A 3-Pin(3+Tab) TO-220 Tube - 761-STGP3NC120HD - Utmel Electronic Limited
Hong Kong, China
Trans IGBT Chip N-CH 1.2KV 14A 3-Pin(3+Tab) TO-220 Tube
761-STGP3NC120HD
Trans IGBT Chip N-CH 1.2KV 14A 3-Pin(3+Tab) TO-220 Tube 761-STGP3NC120HD
Trans IGBT Chip N-CH 1.2KV 14A 3-Pin(3+Tab) TO-220 Tube

Trans IGBT Chip N-CH 1.2KV 14A 3-Pin(3+Tab) TO-220 Tube

Supplier's Site
Single IGBTs - STGP3NC120HD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGP3NC120HD
Single IGBTs STGP3NC120HD
IGBT 1200V 14A 75W TO220

IGBT 1200V 14A 75W TO220

Supplier's Site Datasheet
Igbt, Single, 1.2Kv, 14A, To-220Ab; Continuous Collector Current Stmicroelectronics - 45AC7595 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 1.2Kv, 14A, To-220Ab; Continuous Collector Current Stmicroelectronics
45AC7595
Igbt, Single, 1.2Kv, 14A, To-220Ab; Continuous Collector Current Stmicroelectronics 45AC7595
IGBT, SINGLE, 1.2KV, 14A, TO-220AB; Continuous Collector Current:14A; Collector Emitter Saturation Voltage:2.3V; Power Dissipation:75W; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

IGBT, SINGLE, 1.2KV, 14A, TO-220AB; Continuous Collector Current:14A; Collector Emitter Saturation Voltage:2.3V; Power Dissipation:75W; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP3NC120HD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP3NC120HD
Discrete Semiconductor Products - Transistors - IGBTs STGP3NC120HD
IGBT 1200V 14A 75W TO220

IGBT 1200V 14A 75W TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-15806-5-ND 279-STGP3NC120HD 1103043-STGP3NC120HD STGP3NC120HD 761-STGP3NC120HD STGP3NC120HD 45AC7595 STGP3NC120HD
Product Name Single IGBTs 7 A 1200 V IGBT Transistor IGBTs - Single - STGP3NC120HD IGBT Transistors Trans IGBT Chip N-CH 1.2KV 14A 3-Pin(3+Tab) TO-220 Tube Single IGBTs Igbt, Single, 1.2Kv, 14A, To-220Ab; Continuous Collector Current Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-220; TO-220-3 TO-3; TO-220
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
PD 75000 milliwatts 75000 milliwatts 75000 milliwatts 75000 milliwatts
VCE(on) 2.8 volts 2.2 volts
Unlock Full Specs
to access all available technical data