Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
ONSEMI
SZNUD3124LT1G -- TRANS MOSFET N-CH 28V 0.15A 3-PIN SOT-23 T/R
onsemi
Trans MOSFET N-CH 28V 0.15A 3-Pin SOT-23 T/R
SZNUD3124LT1G
Description
Trans MOSFET N-CH 28V 0.15A 3-Pin SOT-23 T/R
Utmel Electronic Limited
Done
Description
Trans MOSFET N-CH 28V 0.15A 3-Pin SOT-23 T/R
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 28V 0.15A 3-Pin SOT-23 T/R
598-SZNUD3124LT1G
Trans MOSFET N-CH 28V 0.15A 3-Pin SOT-23 T/R
598-SZNUD3124LT1G
Trans MOSFET N-CH 28V 0.15A 3-Pin SOT-23 T/R
Trans MOSFET N-CH 28V 0.15A 3-Pin SOT-23 T/R
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
598-SZNUD3124LT1G
Product Name
Trans MOSFET N-CH 28V 0.15A 3-Pin SOT-23 T/R
P
D
225 milliwatts
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
MOSFETs
2060067
Specs
Polarity
P-Channel
Transistor Technology / Material
Si
MOSFET Operating Mode
Enhancement
View Details
Texas Instruments
CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET
CSD17576Q5B
Specs
V
(BR)DSS
30 volts
r
DS
(on)
0.0029 ohms
I
DSS
400000 milliamps
View Details
7
suppliers
Nexperia B.V.
Mosfet, Aec-Q101, N-Ch, 60V, 0.36A, Sot23; Transistor Polarity Nexperia
BSS138BK,215.
Specs
I
DSS
360 milliamps
r
DS
(on)
1 ohms
Package Type
TO-3
View Details
Rochester Electronics
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2631-TL-E
2SK2631-TL-E
Specs
Package Type
SOT3
View Details