STMicroelectronics, Inc. IGBTs - Single - STGWA25H120DF2 STGWA25H120DF2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898006-STGWA25H120DF 2 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 1200 V 50 A 375 W Through Hole TO-247-3 Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: STGWA25 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-15548-5, 497-15548-5
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898006-STGWA25H120DF 2 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 1200 V 50 A 375 W Through Hole TO-247-3 Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: STGWA25 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-15548-5, 497-15548-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGWA25H120DF2 - 898006-STGWA25H120DF2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGWA25H120DF2
898006-STGWA25H120DF2
IGBTs - Single - STGWA25H120DF2 898006-STGWA25H120DF2
Manufacturer: STMicroelectronics Win Source Part Number: 898006-STGWA25H120DF 2 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 1200 V 50 A 375 W Through Hole TO-247-3 Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: STGWA25 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-15548-5, 497-15548-5

Manufacturer: STMicroelectronics
Win Source Part Number: 898006-STGWA25H120DF2
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 1200 V 50 A 375 W Through Hole TO-247-3
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Family Name: STGWA25
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-15548-5, 497-15548-5

Buy Now Datasheet
Singapore, Singapore
1200 V 25 A IGBT Transistor
279-STGWA25H120DF2
1200 V 25 A IGBT Transistor 279-STGWA25H120DF2
Trench gate field-stop IGBT, H series 1200 V, 25 A high speed Product overview: STGWA25H120DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 25 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 25 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA25H120DF2 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, H series 1200 V, 25 A high speed Product overview: STGWA25H120DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 25 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 25 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA25H120DF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-15548-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15548-5-ND
Single IGBTs 497-15548-5-ND
IGBT Trench Field Stop 1200V 50A 375W Through Hole TO-247-3

IGBT Trench Field Stop 1200V 50A 375W Through Hole TO-247-3

Buy Now Datasheet
IGBT HB 1200V 25A HS TO247-3 - 761-STGWA25H120DF2 - Utmel Electronic Limited
Hong Kong, China
IGBT HB 1200V 25A HS TO247-3
761-STGWA25H120DF2
IGBT HB 1200V 25A HS TO247-3 761-STGWA25H120DF2
IGBT HB 1200V 25A HS TO247-3

IGBT HB 1200V 25A HS TO247-3

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGWA25H120DF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA25H120DF2
Discrete Semiconductor Products - Transistors - IGBTs STGWA25H120DF2
IGBT HB 1200V 25A HS TO247-3

IGBT HB 1200V 25A HS TO247-3

Supplier's Site
Single IGBTs - STGWA25H120DF2 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGWA25H120DF2
Single IGBTs STGWA25H120DF2
IGBT HB 1200V 25A HS TO247-3

IGBT HB 1200V 25A HS TO247-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGWA25H120DF2
IGBT Transistors STGWA25H120DF2
IGBT Transistors Trench gate field-stop IGBT, H series 1200 V, 25 A high speed

IGBT Transistors Trench gate field-stop IGBT, H series 1200 V, 25 A high speed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 898006-STGWA25H120DF2 279-STGWA25H120DF2 497-15548-5-ND 761-STGWA25H120DF2 STGWA25H120DF2 STGWA25H120DF2 STGWA25H120DF2
Product Name IGBTs - Single - STGWA25H120DF2 1200 V 25 A IGBT Transistor Single IGBTs IGBT HB 1200V 25A HS TO247-3 Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3
Features IGBT Trench Field Stop 1200 V 50 A 375 W Through Hole TO-247-3
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data