Vishay Intertechnology, Inc. FETs - Single - SUA70060E-E3 SUA70060E-E3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 811471-SUA70060E-E3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Supplier Device Package: TO-220 Full Pack Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 39W (Tc) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 6.1mOhm at 30A, 10V Gate Charge (Qg) (Maximum) at Vgs: 81nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 3300pF at 50V Current - Continuous Drain (Id) at 25°C: 56.6A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 811471-SUA70060E-E3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Supplier Device Package: TO-220 Full Pack Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 39W (Tc) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 6.1mOhm at 30A, 10V Gate Charge (Qg) (Maximum) at Vgs: 81nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 3300pF at 50V Current - Continuous Drain (Id) at 25°C: 56.6A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - SUA70060E-E3 - 811471-SUA70060E-E3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SUA70060E-E3
811471-SUA70060E-E3
FETs - Single - SUA70060E-E3 811471-SUA70060E-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 811471-SUA70060E-E3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Supplier Device Package: TO-220 Full Pack Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 39W (Tc) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 6.1mOhm at 30A, 10V Gate Charge (Qg) (Maximum) at Vgs: 81nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 3300pF at 50V Current - Continuous Drain (Id) at 25°C: 56.6A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V

Manufacturer: Vishay Siliconix
Win Source Part Number: 811471-SUA70060E-E3
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100V
Supplier Device Package: TO-220 Full Pack
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 39W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 6.1mOhm at 30A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 81nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 3300pF at 50V
Current - Continuous Drain (Id) at 25°C: 56.6A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
MOSFET Transistor
278-SUA70060E-E3
MOSFET Transistor 278-SUA70060E-E3
Power Field-Effect Transistor, Product overview: SUA70060E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUA70060E-E3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SUA70060E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUA70060E-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 100V 56.6A TO220 - 880-SUA70060E-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 56.6A TO220
880-SUA70060E-E3
MOSFET N-CH 100V 56.6A TO220 880-SUA70060E-E3
MOSFET N-CH 100V 56.6A TO220

MOSFET N-CH 100V 56.6A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs TO-220 FULLPAK

MOSFET 100V Vds 20V Vgs TO-220 FULLPAK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 811471-SUA70060E-E3 278-SUA70060E-E3 880-SUA70060E-E3 SUA70060E-E3
Product Name FETs - Single - SUA70060E-E3 MOSFET Transistor MOSFET N-CH 100V 56.6A TO220 MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data