onsemi MOSFET Transistor TIP127TU

Description
Darlington Transistors PNP Epitaxial Darl Product overview: TIP127TU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-TIP127TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Darlington Transistors PNP Epitaxial Darl Product overview: TIP127TU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-TIP127TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
2088-TIP127TU
MOSFET Transistor 2088-TIP127TU
Darlington Transistors PNP Epitaxial Darl Product overview: TIP127TU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-TIP127TU can be used for catalog matching and distributor lookup.

Darlington Transistors PNP Epitaxial Darl Product overview: TIP127TU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-TIP127TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP127TU - 796787-TIP127TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP127TU
796787-TIP127TU
TRANSISTORS - Transistors (BJT) - Single - TIP127TU 796787-TIP127TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 796787-TIP127TU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Power - Max: 2W Transistor Type: PNP - Darlington Family Name: TIP127 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 4V @ 20mA, 5A Current - Collector Cutoff (Maximum): 2mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 3A, 3V Alternative Parts (Cross-Reference): TIP127-BP; TIP127-BP-HF; ; TIP127; Introduction Date: June 08, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 796787-TIP127TU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Power - Max: 2W
Transistor Type: PNP - Darlington
Family Name: TIP127
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 20mA, 5A
Current - Collector Cutoff (Maximum): 2mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 3A, 3V
Alternative Parts (Cross-Reference): TIP127-BP; TIP127-BP-HF; ; TIP127;
Introduction Date: June 08, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - TIP127TU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP127TU-ND
Single Bipolar Transistors TIP127TU-ND
Bipolar (BJT) Transistor PNP - Darlington 100V 5A 2W Through Hole TO-220-3

Bipolar (BJT) Transistor PNP - Darlington 100V 5A 2W Through Hole TO-220-3

Buy Now Datasheet
TRANS PNP DARL 100V 5A TO-220 - 598-TIP127TU - Utmel Electronic Limited
Hong Kong, China
TRANS PNP DARL 100V 5A TO-220
598-TIP127TU
TRANS PNP DARL 100V 5A TO-220 598-TIP127TU
TRANS PNP DARL 100V 5A TO-220

TRANS PNP DARL 100V 5A TO-220

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP127TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP127TU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP127TU
TRANS PNP DARL 100V 5A TO220-3

TRANS PNP DARL 100V 5A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Darlington Transistors Transistors Transistors Bipolar RF Transistors
Product Number 2088-TIP127TU 796787-TIP127TU TIP127TU-ND 598-TIP127TU TIP127TU
Product Name MOSFET Transistor TRANSISTORS - Transistors (BJT) - Single - TIP127TU Single Bipolar Transistors TRANS PNP DARL 100V 5A TO-220 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type TO-220-3 TO-220; SOT3 TO-220; TO-220-3
Polarity PNP PNP PNP; PNP
IC(max) 2 milliamps 5000 milliamps
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data