STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4NK80ZT4 STD4NK80ZT4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031148-STD4NK80ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 80W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 3A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 22.5nC @ 10V Max Input Capacitance: 575pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.5 Ohm @ 1.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031148-STD4NK80ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 80W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 3A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 22.5nC @ 10V Max Input Capacitance: 575pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.5 Ohm @ 1.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4NK80ZT4 - 031148-STD4NK80ZT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4NK80ZT4
031148-STD4NK80ZT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4NK80ZT4 031148-STD4NK80ZT4
Manufacturer: STMicroelectronics Win Source Part Number: 031148-STD4NK80ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 80W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 3A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 22.5nC @ 10V Max Input Capacitance: 575pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.5 Ohm @ 1.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031148-STD4NK80ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 3A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 22.5nC @ 10V
Max Input Capacitance: 575pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.5 Ohm @ 1.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 497-8910-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8910-2-ND
Single FETs, MOSFETs 497-8910-2-ND
N-Channel 800V 3A (Tc) 80W (Tc) Surface Mount DPAK

N-Channel 800V 3A (Tc) 80W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-8910-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8910-6-ND
Single FETs, MOSFETs 497-8910-6-ND
N-Channel 800V 3A (Tc) 80W (Tc) Surface Mount DPAK

N-Channel 800V 3A (Tc) 80W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-8910-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8910-1-ND
Single FETs, MOSFETs 497-8910-1-ND
N-Channel 800V 3A (Tc) 80W (Tc) Surface Mount DPAK

N-Channel 800V 3A (Tc) 80W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
800V 3A DPAK MOSFET Transistor
278-STD4NK80ZT4
800V 3A DPAK MOSFET Transistor 278-STD4NK80ZT4
800V 3A N-CH MOSFET DPAK 3.5R SuperMESH Product overview: STD4NK80ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4NK80ZT4 can be used for catalog matching and distributor lookup.

800V 3A N-CH MOSFET DPAK 3.5R SuperMESH Product overview: STD4NK80ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4NK80ZT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 151900 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151900
MOSFETs 151900
High-volt MOSFET for switching app

High-volt MOSFET for switching app

Supplier's Site
MOSFETs - 151900P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151900P
MOSFETs 151900P
High-volt MOSFET for switching app

High-volt MOSFET for switching app

Supplier's Site
MOSFETs - 151899 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151899
MOSFETs 151899
High-volt MOSFET for switching app

High-volt MOSFET for switching app

Supplier's Site
Trans MOSFET N-CH 800V 3A 3-Pin(2+Tab) DPAK T/R - 761-STD4NK80ZT4 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 800V 3A 3-Pin(2+Tab) DPAK T/R
761-STD4NK80ZT4
Trans MOSFET N-CH 800V 3A 3-Pin(2+Tab) DPAK T/R 761-STD4NK80ZT4
Trans MOSFET N-CH 800V 3A 3-Pin(2+Tab) DPAK T/R

Trans MOSFET N-CH 800V 3A 3-Pin(2+Tab) DPAK T/R

Supplier's Site
Single FETs, MOSFETs - STD4NK80ZT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD4NK80ZT4
Single FETs, MOSFETs STD4NK80ZT4
MOSFET N-CH 800V 3A DPAK

MOSFET N-CH 800V 3A DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD4NK80ZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD4NK80ZT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD4NK80ZT4
MOSFET N-CH 800V 3A DPAK

MOSFET N-CH 800V 3A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 800 Volt 3.0Amp Zener SuperMESH

MOSFET N-Ch 800 Volt 3.0Amp Zener SuperMESH

Buy Now Datasheet
Mosfet, N Channel, 800V, 3A, Dpak; Channel Type Stmicroelectronics - 33R1164 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 800V, 3A, Dpak; Channel Type Stmicroelectronics
33R1164
Mosfet, N Channel, 800V, 3A, Dpak; Channel Type Stmicroelectronics 33R1164
MOSFET, N CHANNEL, 800V, 3A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N CHANNEL, 800V, 3A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 031148-STD4NK80ZT4 497-8910-2-ND 278-STD4NK80ZT4 151900 761-STD4NK80ZT4 STD4NK80ZT4 STD4NK80ZT4 STD4NK80ZT4 33R1164
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4NK80ZT4 Single FETs, MOSFETs 800V 3A DPAK MOSFET Transistor MOSFETs Trans MOSFET N-CH 800V 3A 3-Pin(2+Tab) DPAK T/R Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Channel, 800V, 3A, Dpak; Channel Type Stmicroelectronics
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 800 volts 800 volts 800 volts
PD 80000 milliwatts 80000 milliwatts 80000 milliwatts 80000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data